EN
  • EN
  • DE
  • IT

P1087

Part No P1087
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description JFET P-CH 30V TO92-3
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - JFETs
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
FET Type P-Channel
Voltage - Breakdown (V(BR)GSS) 30 V
Current - Drain (Idss) @ Vds (Vgs=0) 5 mA @ 20 V
Voltage - Cutoff (VGS off) @ Id 5 V @ 1 µA
Input Capacitance (Ciss) (Max) @ Vds 45pF @ 15V
Resistance - RDS(On) 150 Ohms
Power - Max 350 mW
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Base Product Number P1087
Standard Package 2,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 651485-P1087
Ultra Librarian 3D Model Ultra Librarian P1087 CAD Model

Description

ON Semiconductor P1087 Product Overview

The ON Semiconductor P1087 is a versatile and high-performance component designed for a wide array of electronic applications. Renowned for its reliability and efficiency, this product is a preferred choice among professionals in the electronics industry. The P1087 is part of ON Semiconductor's extensive portfolio of semiconductor solutions that cater to the demanding needs of modern electronic systems.

Key Features

  • High Precision: The P1087 offers exceptional accuracy in its performance, making it suitable for applications requiring precise voltage regulation and signal processing.
  • Low Power Consumption: With an emphasis on energy efficiency, this device operates with minimal power wastage, contributing to the overall efficiency of the electronic system it is part of.
  • Durability: Manufactured with robust materials, the P1087 is built to withstand harsh conditions and provide a long operational lifespan.
  • Compact Design: Its small form factor enables easy integration into various circuit designs without compromising on space or functionality.

Applications

The ON Semiconductor P1087 is suitable for a range of applications, including but not limited to:

  • Power management systems
  • Automotive electronics
  • Industrial control units
  • Consumer electronics
  • Telecommunication infrastructure

Technical Specifications

The P1087 boasts technical specifications that ensure it meets the stringent requirements of modern electronic devices. It operates within a specified voltage range and temperature range, ensuring stability and performance under various operating conditions. The device also complies with industry-standard certifications, guaranteeing compatibility and safety.

Quality and Support

ON Semiconductor is committed to providing high-quality products and the P1087 is no exception. Customers can expect comprehensive technical support and customer service, ensuring that any queries or issues with the product are resolved promptly. The company also offers detailed datasheets and application notes to assist with the integration of the P1087 into your projects.

Whether you are designing a sophisticated industrial system or a simple consumer gadget, the ON Semiconductor P1087 provides the performance and reliability you need to ensure your product's success.

You May Also Be Interested in

ON Semiconductor
JFET P-CH 30V TO92-3
Need more? Email Us
ON Semiconductor
JFET N-CH 30V TO92
Need more? Email Us
Vishay
JFET N-CH 30V TO206AC
Lowest to $125.3175
ON Semiconductor
JFET N-CH 40V TO92-3
Need more? Email Us
Vishay
JFET N-CH 25V TO206AC
Lowest to $71.7600
ON Semiconductor
JFET P-CH 30V TO92-3
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $3.1201
NXP / Nexperia
JFET N-CH 40V TO236AB
Need more? Email Us
Fairchild/ON Semiconductor
JFET N-CH 40V TO92-3
Lowest to $0.1544

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.1201 $56.1618
44+ $2.5601 $112.6444
68+ $2.4800 $168.6400
94+ $2.4000 $225.6000
121+ $2.3201 $280.7321
162+ $2.0801 $336.9762
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 312 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess