EN
  • EN
  • DE
  • IT

DS2E-M-DC48V-R

Part No DS2E-M-DC48V-R
Manufacturer Panasonic
Catalog Signal Relays, Up to 2 Amps
Description RELAY GEN PURPOSE DPDT 2A 48V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Relays
Manufacturer Panasonic Electric Works
Packaging Bulk
Status Obsolete(EOL)
Relay Type General Purpose
Coil Type Non Latching
Coil Current 8.3mA
Coil Voltage 48VDC
Contact Form DPDT (2 Form C)
Contact Rating (Current) 2A
Switching Voltage 250VAC, 220VDC - Max
Turn On Voltage (Max) 33.6 VDC
Turn Off Voltage (Min) 4.8 VDC
Operate Time 10ms
Release Time 5ms
Features Sealed - Amber
Mounting Through Hole
Termination Style PC Pin
Coil Power 400 mW
Coil Resistance 5.76 kOhms
Temperature Range - Operating -40°C to 70°C
Win Source Part Number 12707-DS2E-M-DC48V-R
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management, Automation & Process Control
Ultra Librarian 3D Model Ultra Librarian DS2E-M-DC48V-R CAD Model

Description

DS2E-M-DC48V-R Relay

The DS2E-M-DC48V-R relay is an enhanced version designed for specific applications requiring reverse polarity protection at 48 volts DC. It's built to cater to circuits that demand both high-voltage handling and reliability.

  • Solar Inverters
  • Battery Management Systems
  • Advanced Circuit Protection
  • Automotive Electronics

Features and Benefits:

  • Reverse Polarity Protection: Safeguards against incorrect electrical connections.
  • High-Performance: Ensures consistent operation under challenging conditions.
  • Compact Footprint: Ideal for space-constrained applications.

With its focus on safety and efficiency, the DS2E-M-DC48V-R relay is perfect for applications demanding robust electrical performance and reliable protection mechanisms.

You May Also Be Interested in

TE Connectivity
General Purpose Low Power PCB Relay 8A 24VDC 1440Ohm Through Hole
Lowest to $2.9922
Fujitsu Electronics America, Inc.
Power Relays POWER
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE SPDT 20A 12V / General Purpose Relay SPDT (1 Form C) 12VDC Coil Chassis Mount
Lowest to $13.0120
TE Connectivity
RELAY GEN PURPOSE 3PDT 10A 24V / General Purpose Relay 3PDT (3 Form C) 24VDC Coil Socketable
Need more? Email Us
Panasonic
RELAY GEN PURPOSE DPDT 1A 3VDC / General Purpose Relay DPDT (2 Form D) Through Hole
Need more? Email Us
Omron
SIGNAL RELAYS - LOW SIGNAL RELAY / General Purpose Relay DPDT (2 Form C) Through Hole
Lowest to $2.6391
Fujitsu Electronics America, Inc.
Power Relays POWER
Need more? Email Us
Panasonic
RELAY GEN PURPOSE 4PDT 2A 24VDC / General Purpose Relay 4PDT (4 Form C) Through Hole
Need more? Email Us
Panasonic
RELAY GEN PURPOSE SPDT 6A 4.5V / General Purpose Relay SPDT (1 Form C) 4.5VDC Coil Through Hole
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $6.1803 $67.9833
26+ $5.0709 $131.8434
40+ $4.9125 $196.5000
55+ $4.7540 $261.4700
71+ $4.5956 $326.2876
95+ $4.1201 $391.4095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 980 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess