Please be advised, WIN SOURCE will be having the Mid-Autumn Festival from September 15 to September 17.

Please Pre-order the parts you need in advance to ensure the stability of your supply chains.

We appreciate your understanding and continued support.

ISL95866IRZ

Part No ISL95866IRZ
Manufacturer Renesas Electronics America
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC PWM CONTROLLER
Datasheet
Sample
ECAD Module
Need Help

Products specifications

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Renesas Electronics America
Package Tray
Product Status Active
Applications IMVP8™ Compliant Desktops
Voltage - Input 9V ~ 20V
Number of Outputs 2
Voltage - Output 0V ~ 1.52V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 52-VFQFN Exposed Pad
Supplier Device Package 52-QFN (6x6)
Base Product Number ISL95866
Standard Package 50 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 875939-ISL95866IRZ

Description

The 875939-ISL95866IRZ is a special purpose regulator integrated circuit (IC) designed for power management in IMVP8™ compliant desktops. It comes in a tray package with a standard package of 50 pieces. The IC has two voltage outputs ranging from 0V to 1.52V and accepts a voltage input range of 9V to 20V. It is suitable for regulating power in desktop systems. The IC is mounted using surface mount technology and comes in a 52-VFQFN exposed pad package. It operates within a temperature range of -40°C to 85°C. The IC is classified as EAR99 under ECCN and has a MSL level of 3 (168 hours). It is not affected by REACH regulations. The Renesas Electronics America manufactured IC is currently active in the market.

You May Also Be Interested in

Murata Electronics North America
IC SW REG CNTRLR PENT III 20SOIC
Lowest to $5.183
Murata Electronics North America
IC LDO REGULATOR 7A ADJ 5DDPAK
Lowest to $24.375
Murata Electronics North America
IC LDO REGULATOR 7A ADJ 5DDPAK
Lowest to $26.377
Murata Electronics North America
IC SW REG CNTRLR SYNC 2.8V 8SOIC
Lowest to $5.255
Murata Electronics North America
IC SW REG CNTRLR PENT III 20SOIC
Lowest to $3.250
Murata Electronics North America
IC REG LDO 1.5V 3A TO-220
Need more? Email Us
Murata Electronics North America
IC SW REG CNTRLR STEP-DWN 16SSOP
Lowest to $34.104
Murata Electronics North America
IC REG TERM DDR-I/II 1.7V 8SOIC
Lowest to $0.777
Murata Electronics North America
Lowest to $2.640

Top Sellers

Murata Electronics North America
IC BUS TRANSCVR TRI-ST SOT23-6
Lowest to $0.082
Murata Electronics North America
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.198
Murata Electronics North America
IC USB SERIAL BASIC UART 16SSOP
Lowest to $2.844
Murata Electronics North America
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.082
Murata Electronics North America
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $0.374
Murata Electronics North America
IC TXRX FULL/HALF 4/4 56QFN / 4/4 Transceiver Full, Half IEEE 802.3, IEEE 1588 56-QFN (8x8)
Lowest to $8.532
Murata Electronics North America
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.013
Murata Electronics North America
IC USB SERIAL BASIC UART 16QFN
Lowest to $2.438
Murata Electronics North America
TVS DIODE 5.5VWM 8VC SOT3 / ESD Suppressor Diode Diode Array Uni-Dir 5.5V 3-Pin SOT-933 T/R
Lowest to $0.109
Murata Electronics North America
IC ADC 16-BIT I2C PROGBL 10-MSOP
Lowest to $1.002
Murata Electronics North America
IC USB FS SERIAL UART 32-QFN
Lowest to $4.821
Murata Electronics North America
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $6.907
Murata Electronics North America
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.190
Murata Electronics North America
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.271
Murata Electronics North America
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.122

Pricing & Ordering

$62.3640
Quantity Unit Price Ext. Price
1+ $81.890 $81.890
2+ $67.192 $134.384
3+ $65.092 $195.276
4+ $62.993 $251.972
5+ $60.893 $304.465
6+ $54.594 $327.564
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate

*
Availability: 1,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention