SI4713-B30-GM

Quick Quote
Part No SI4713-B30-GM
Manufacturer Silicon Labs
Catalog RF Transmitters
Description IC FM RADIO TRANSMITTER 20UQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Silicon Labs
Packaging Tray
Status Active
Frequency 76MHz to 108MHz
Applications General Purpose
Modulation or Protocol FM
Current - Transmitting 18.8mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -20°C to 85°C
Dimension 20-UFQFN Exposed Pad
Win Source Part Number 322053-SI4713-B30-GM
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The Silicon Labs SI4713-B30-GM is a high popularity component with a balanced supply and demand status.

  • Supply and Demand Status: balanced
  • Popularity: high
  • Lifecycle Status: active
  • Application: general purpose
  • Frequency: 76MHz to 108MHz
  • Package: 20-UFQFN Exposed Pad
  • Voltage Supply: 2.7 V to 5.5 V
  • Antenna Connector: PCB, Surface Mount
  • Data Interface: PCB, Surface Mount
  • Current Transmitting: 18.8mA

You May Also Be Interested in

NXP
IC REMOTE KEYLESS ENTRY 20TSSOP / RF Transmitter Antenna 20-TSSOP (0.173", 4.40mm Width)
Lowest to $10.8345
Analog Devices Inc.
RF XMITTER 800MHZ-4GHZ 32VFQFN / RF Transmitter 800MHz ~ 4GHz Antenna 32-VFQFN Exposed Pad, CSP
Need more? Email Us
Rohm Semiconductor
FM stereo transmitter IC for audio systems
Lowest to $8.3085
Rohm Semiconductor
FM stereo transmitter IC for audio systems
Lowest to $1.4805
Silicon Labs
RF TX IC FSK 27-960MHZ 10TFSOP / RF Transmitter FSK, OOK 27MHz ~ 960MHz 10dBm 100kBaud PCB, Surface Mount Antenna 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
NXP
Lowest to $2.2590
Silicon Labs
RF TX IC 142MHZ-1.05GHZ 20VFQFN / RF Transmitter 802.15.4 142MHz ~ 1.05GHz 20dBm 1Mbps Antenna 20-VFQFN Exposed Pad
Lowest to $7.0416
Silicon Labs
RF TX IC FSK 900-960MHZ 20VFQFN / RF Transmitter FSK, GFSK, OOK 900MHz ~ 960MHz 13dBm 256kbps PCB, Surface Mount Antenna 20-VFQFN Exposed Pad
Need more? Email Us
Silicon Labs
RF TX IC 142MHZ-1.05GHZ 20VFQFN / RF Transmitter 142MHz ~ 1.05GHz 13dBm 1Mbps PCB, Surface Mount Antenna 20-VFQFN Exposed Pad
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6510
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $3.8750
Texas Instruments
IC TXRX CAN 5V 8SOP
Lowest to $1.1302
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $6.4583
Bosch Sensortec
IMU ACCEL/GYRO/MAG I2C 28LGA / Intelligent 9-axis absolute orientation sensor
Lowest to $14.9876
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $0.6458
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1130
NXP
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0137
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT23-6
Lowest to $0.0645
Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.3229
Texas Instruments
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $1.0074
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $3.5520
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1776
Bourns Inc.
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.6458
Nordic Semiconductors
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $4.5208

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
7+ $12.2781 $85.9467
15+ $10.0745 $151.1175
24+ $9.7596 $234.2304
32+ $9.4448 $302.2336
42+ $9.1299 $383.4558
55+ $8.1855 $450.2025
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,285 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention