EN
  • EN
  • DE
  • IT

2178234-3

Part No 2178234-3
Manufacturer TE Connectivity
Catalog Terminals
Description CONN RCPT HSG 0.25 2POS NATURAL / 2 Position Housing Connector Female, Receptacle Natural 0.250" (6.35mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Terminals>Housings, Boots
Mfr TE Connectivity
Series Mark III
Package Bulk
Product Status Obsolete
Style Housing
Terminal Type Quick Connect, Disconnect
Gender Female, Receptacle
Terminal Size 0.250" (6.35mm)
Number of Positions 2
Stacking Direction Top to Bottom
For Use With/Related Products 0.250" (6.35mm) Quick Connects
Mounting Type Free Hanging (In-Line)
Color Natural
Material Polyamide (PA6), Nylon 6
Note Contacts Not Included
Base Product Number 2178234
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8538.90.6000
Standard Package 1 pcs
Win Source Part Number 1380668-2178234-3
Ultra Librarian 3D Model Ultra Librarian 2178234-3 CAD Model

Description

The 1197805 is a female receptacle housing designed for use with 0.250" (6.35mm) quick connects. It is part of the Mark III series and has 2 positions.

  • Terminal Type: Receptacle, Female
  • Tab Size: 0.250" (6.35mm)
  • Series: Mark III
  • Number of Positions: 2
  • Material: Polyamide (PA6), Nylon 6/6
  • Mounting Type: Free Hanging (In-Line)
  • Contact Material: -
  • Color: Natural
  • Status: Obsolete
  • REACH Status: REACH Affected
  • HTSUS Code: 8538.90.6000
  • Manufacturer: TE Connectivity

You May Also Be Interested in

Panduit Corp
CONN TERM RECT TONG 6 AWG #1/4
Lowest to $49.9847
TE Connectivity
CONN QC TAB 18-22AWG 0.250 CRIMP
Lowest to $0.3958
TE Connectivity
CONN RING CIRC 12-16AWG #8 CRIMP
Need more? Email Us
Panduit Corp
CONN TERM RECT RING 4-6MM #M6 / Ring Terminal Connector M6 Stud Flat Sided, Tubular (Battery Lugs) 4.0 ~ 6.0mm² Crimp
Need more? Email Us
Panduit Corp
CONN TERM RECT TONG 2/0 AWG
Need more? Email Us
TE Connectivity
CONN RING CIRC 16-22AWG #10
Lowest to $1.6298
Preci-Dip
CONN PIN RCPT .016-.021 SOLDER
Lowest to $1.0840
TE Connectivity
FASTON Receptacles | CONN QC RCPT 18-22AWG 0.250
Need more? Email Us
TE Connectivity
Standard Terminals and Splices | CONN RING CIRC 10-12AWG #1/4
Lowest to $0.6427

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1695 $58.4750
125+ $0.9596 $119.9500
190+ $0.9297 $176.6430
260+ $0.8997 $233.9220
335+ $0.8696 $291.3160
445+ $0.7796 $346.9220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 67 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess