The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

LM2575S-5.0/NOPB

Part No LM2575S-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 4.75V to 40V Step Down Single-Out 5V 1A 6-Pin(5+Tab) DDPAK Tube / IC REG BUCK 5V 1A TO263-5
Datasheet
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee
Pricing & Ordering $1.1417 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
35+
$1.5830
$55.405
80+
$1.2990
$103.920
120+
$1.2580
$150.960
165+
$1.2180
$200.970
215+
$1.1770
$253.055
285+
$1.0560
$300.960
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 327,541 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping
Enter your destination to get a shipping estimate

*

Products specifications

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 4V
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 1A
Frequency - Switching 52kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-5
Win Source Part Number 131341-LM2575S-5.0/NOPB
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Sufficient
Family Name LM2575
Introduction Date June 01, 1996
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Alternative Parts
(Cross-Reference)
LM2575-5.0WU-TR; LM2575-5.0WU;  LM2575-5.0BU;  LM2575-5.0BU TR; 

Description

The LM2575S-5.0/NOPB is a simple and easy-to-use high-efficiency voltage regulator manufactured by the renowned company, Texas Instruments. This product is part of the LM2575 series and is specifically designed to offer a variety of impressive features and benefits to meet the needs of various applications. The LM2575S-5.0/NOPB is a step-down voltage regulator, also known as a buck converter, which is capable of producing 5 volts output from a higher voltage input. This product can handle input voltages ranging from 4.75V to 40V, making it highly versatile and suitable for a wide array of applications. One of the key features of the LM2575S-5.0/NOPB is its high efficiency, which can reach up to 90%. This means that it is capable of converting a higher input voltage to a lower output voltage with minimal energy loss, making it an excellent choice for energy-sensitive applications. The LM2575S-5.0/NOPB also offers a fixed output voltage, which ensures a steady and reliable power supply. This can be particularly beneficial in applications where a stable voltage is critical. This voltage regulator also features a high output current of up to 1A, which is sufficient to power a variety of electronic devices. Furthermore, the LM2575S-5.0/NOPB is designed with built-in safety features, including thermal shutdown and current limit, to protect the device from damage. It also has an internal oscillator, error amplifier, and feedback resistors, which simplify its usage and reduce the need for external components. The LM2575S-5.0/NOPB comes in a TO-263 package, which is known for its excellent thermal performance and small footprint. This makes it an ideal choice for space-constrained applications. In addition, the LM2575S-5.0/NOPB is RoHS compliant and lead-free, reflecting Texas Instruments' commitment to environmental sustainability. In conclusion, the LM2575S-5.0/NOPB from Texas Instruments is a high-efficiency, easy-to-use, and versatile voltage regulator that offers a range of impressive features. Whether you need a reliable power supply for your electronic devices or a solution for energy-sensitive applications, this product is a superb choice.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.