The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

LM2940SX-5.0/NOPB

Part No LM2940SX-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 5V 1A 4-Pin(3+Tab) DDPAK T/R / IC REG LDO 5V 1A DDPAK
Datasheet
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee
Pricing & Ordering $2.426 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
15+
$3.3920
$50.880
36+
$2.7830
$100.188
56+
$2.6960
$150.976
77+
$2.6090
$200.893
100+
$2.5220
$252.200
133+
$2.2610
$300.713
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 19,170 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping
Enter your destination to get a shipping estimate

*

Products specifications

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 26V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 1V @ 1A
Output Current 1A
Operating Supply Current 10mA to 15mA
PSRR 64dB (120Hz)
Control Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 0.5V @ 1A
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-3
Win Source Part Number 071177-LM2940SX-5.0/NOPB
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Balance
Family Name LM2940
Introduction Date March 01, 2000
ECCN EAR99
Country of Origin China, Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Alternative Parts
(Cross-Reference)
MIC2937A-5.0WUTR; TS29150CM5.0; TS2940CM50 RNG; LM2940G-50-TQ3-T; 

Description

The LM2940SX-5.0/NOPB is a high-performance, low-dropout voltage regulator manufactured by Texas Instruments, a world-renowned leader in the field of semiconductor technology. This product is designed to provide an optimal solution for a wide range of applications that require a reliable and stable power supply. The LM2940SX-5.0/NOPB operates at a fixed output voltage of 5.0V and can deliver a current of up to 1A, making it suitable for powering a variety of electronic devices. Its low dropout voltage and high output current capacity ensure that it can maintain a steady voltage supply even under heavy load conditions. One of the key features of the LM2940SX-5.0/NOPB is its low dropout characteristic. This means that the regulator continues to provide a stable output voltage even when the input voltage is only slightly higher than the output voltage. This feature makes this voltage regulator extremely efficient and reliable in applications where the input voltage may vary or drop significantly. Furthermore, the LM2940SX-5.0/NOPB boasts of a high level of protection features. It is equipped with an internal thermal shutdown and a current limiting feature, which protect the device from damage due to overheating and overcurrent conditions. These features help to enhance the reliability and longevity of the device, making it a preferred choice for demanding applications. The LM2940SX-5.0/NOPB voltage regulator is packaged in a TO-263 package, which is known for its high thermal conductivity and small footprint. This package type allows for efficient heat dissipation, ensuring that the device operates within its safe operating temperature range. Moreover, its compact size makes it ideal for applications where board space is limited. In terms of environmental compliance, the LM2940SX-5.0/NOPB is lead-free and RoHS compliant, making it a safe and environmentally friendly choice. In conclusion, the LM2940SX-5.0/NOPB from Texas Instruments is a high-quality, reliable, and efficient low-dropout voltage regulator. It offers a host of features that make it ideal for a wide range of applications, including but not limited to, portable devices, networking equipment, and automotive electronics. It is a testament to Texas Instruments' commitment to providing innovative, high-performance, and reliable semiconductor solutions.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.