EN
  • EN
  • DE
  • IT

LP5910-1.0YKAR

Part No LP5910-1.0YKAR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1V 300MA 4DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Linear Voltage Regulator IC Positive Fixed Output 300mA 4-DSBGA
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 4-XFBGA, DSBGA
Case / Package 4-DSBGA
Family Name LP5910
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-49821-6, 296-49821-1, 296-49821-2, LP5910-1.0YKAR-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923641-LP5910-1.0YKAR
Ultra Librarian 3D Model Ultra Librarian LP5910-1.0YKAR CAD Model

Description

The LP5910-1.0YKAR is a high-performance, low-noise linear regulator offered by Texas Instruments, designed to meet the rigorous power management requirements of modern electronic devices. This regulator is capable of delivering a continuous output current of up to 500 mA with a fixed output voltage of 1.0V, making it an ideal solution for sensitive RF and analog circuitry that demands stable and clean power supply.

Key Features

  • High Accuracy: The output voltage is precise, with an accuracy of ±1%, ensuring reliable operation of critical components.
  • Low Dropout Voltage: The LP5910-1.0YKAR boasts a low dropout voltage, which enhances efficiency and allows operation over a wider range of input voltages.
  • Low Noise: With an exceptionally low output noise of 6.5 µVRMS, this regulator maintains the integrity of sensitive signals.
  • Stable with Low ESR Ceramic Capacitors: The device is stable with ceramic output capacitors as low as 1 µF, reducing the size and cost of the external components.
  • Thermal Protection: It includes thermal shutdown protection, safeguarding the device from damage due to overheating.
  • Fast Start-Up: The quick start-up time is ideal for applications that require a rapid power-up sequence.

Applications

The LP5910-1.0YKAR is versatile and can be used in a variety of applications, including but not limited to:

  • Mobile Phones
  • Wireless LAN Cards
  • Portable Media Players
  • Handheld GPS Devices
  • Cameras and Video Recorders
  • Medical Equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LP5910-1.0YKAR is no exception. It is designed to meet the stringent quality standards required in industrial and consumer electronics. With its robust design and built-in protection features, this linear regulator ensures a reliable power supply for your critical applications.

You May Also Be Interested in

DIOTEC Electronics Corporation
Volt. Reg. 7V..3.267V, 3.333V / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-3 (TO-236)
Lowest to $0.1055
Infineon Technologies
IC Reg Ldo 5V .4A TO220-5-3
Need more? Email Us
Fremont Micro Devices USA
IC REG LDO 3.3V SOT23-5
Lowest to $0.1888
Fremont Micro Devices USA
Lowest to $0.0737
Microchip Technology
IC REG LIN 1.2V 200MA SOT223-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-223-3
Need more? Email Us
Texas Instruments
IC REG LINEAR -12V 100MA 8SOIC / Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC
Lowest to $1.0957
Microchip Technology
IC REG LINEAR 5.05V 1A TO39 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-39
Need more? Email Us
STMicroelectronics
IC REG LIN POS ADJ 1A/1A PPAK / Linear Voltage Regulator IC Positive Adjustable (Fixed) 2 Output 1A, 1A PPAK
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP, LIN, 1X 5.0V/ / System Basis Chip PMIC 32-LQFP (7x7)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8529 $59.7030
165+ $0.6998 $115.4670
250+ $0.6779 $169.4750
345+ $0.6561 $226.3545
445+ $0.6343 $282.2635
595+ $0.5686 $338.3170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess