The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

OPA2209AIDR

Part No OPA2209AIDR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 18MHZ RRO 8SOIC
Datasheet
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee
Pricing & Ordering $1.7653 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
18+
$2.8260
$50.868
44+
$2.3190
$102.036
67+
$2.2470
$150.549
92+
$2.1740
$200.008
119+
$2.1020
$250.138
160+
$1.8840
$301.440
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 34,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping
Enter your destination to get a shipping estimate

*

Products specifications

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 6.4 V/μs
Gain Bandwidth Product (GBP) 18MHz
Current - Input Bias 1nA
Voltage - Input Offset 35μV
Operating Supply Current 2.2mA
Channel Output Current 65mA
Supply Voltage - Operating 4.5 V to 36 V, ±2.25 V to 18 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 025997-OPA2209AIDR
Popularity Medium
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Limited

Description

The OPA2209AIDR is a high-performance, precision operational amplifier from Texas Instruments, a renowned global semiconductor company. This dual operational amplifier is built using the company's proprietary auto-zeroing techniques, which make it a highly reliable and efficient component for a wide range of applications. With a low input offset voltage of 1.5 µV (max), this device is designed to provide very high precision. It also boasts of an excellent common-mode rejection ratio (CMRR) and power supply rejection ratio (PSRR), further enhancing its precision and reliability. It has a wide supply range from 4.5 V to 36 V, making it suitable for various applications across different industries. The OPA2209AIDR is also characterized by its low noise performance, with a low input voltage noise of 7 nV/√Hz at 1 kHz. This makes it an excellent choice for applications that require a high signal-to-noise ratio. It also features a low input bias current of 20 pA, which ensures minimal disturbance to the input signal. This operational amplifier is designed for robust use, with a wide operating temperature range from -40°C to +125°C. It is also equipped with electrostatic discharge (ESD) protection circuits, which can withstand ESD levels up to 2 kV as per the human body model (HBM). The OPA2209AIDR comes in an 8-pin SOIC package, which is designed for easy surface mounting on printed circuit boards (PCBs). This compact design makes it a space-efficient choice for high-density circuit designs. In terms of application, the OPA2209AIDR is versatile. It can be used in a wide range of areas such as precision instrumentation, data acquisition, test and measurement equipment, audio equipment, and medical equipment, among others. It is also suitable for use in active filter circuits, integrators, and oscillators. In conclusion, the OPA2209AIDR from Texas Instruments is a high-quality, reliable and versatile operational amplifier. Its high precision, low noise, and robust design make it a preferred choice for professionals in various fields. Whether you are designing a high-end audio system or a precision measuring instrument, the OPA2209AIDR can deliver the performance you need.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.