The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

SN65LVEL11DGKR

Part No SN65LVEL11DGKR
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Buffers, Drivers
Description 3.3 V ECL 1:2 Fanout Buffer
Datasheet
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee
Pricing & Ordering $1.6604 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
23+
$2.2620
$52.026
54+
$1.8560
$100.224
84+
$1.7980
$151.032
115+
$1.7400
$200.100
149+
$1.6820
$250.618
199+
$1.5080
$300.092
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 6,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping
Enter your destination to get a shipping estimate

*

Products specifications

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Fanout Buffer (Distribution)
Number of Circuits 1
Input ECL, PECL
Output ECL, PECL
Frequency - Max 2.9GHz
Operating Supply Voltage 3 V ~ 3.8 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Win Source Part Number 1252965-SN65LVEL11DGKR
Manufacturer Homepage www.ti.com
Popularity Medium
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Limited
Family Name SN65LVEL11
Introduction Date July 01, 2008
ECCN 5A991.b.1
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
MAX9320EUA+;  MAX9320EUA-T; MAX9320EUA+T;  

Description

Overview of Texas Instruments SN65LVEL11DGKR

The Texas Instruments SN65LVEL11DGKR is a high-performance, differential line receiver designed for applications requiring ultra-low power dissipation and high data rates. This product is part of the SN65LVEL series, which are known for their robust electrical characteristics and versatility in handling high-speed signals.

Key Features

  • High-Speed Performance: The SN65LVEL11DGKR is capable of handling data rates up to 3.6 Gbps, making it suitable for high-speed data transmission applications.
  • Differential Line Receiver: It features a differential input and output, providing improved noise immunity and signal integrity over single-ended solutions.
  • Low Power Consumption: With a typical power dissipation of only 55 mW, this device is optimized for power-sensitive applications.
  • Wide Supply Range: It operates over a supply voltage range of 3.0 V to 3.8 V, allowing for flexible integration into various system designs.
  • Temperature Range: The device is designed to perform reliably in industrial temperature ranges from -40°C to 85°C.

Applications

The SN65LVEL11DGKR is ideal for a wide range of applications, including but not limited to:

  • Telecommunications
  • Data communications
  • High-speed data acquisition systems
  • Backplane interconnects
  • Clock distribution networks

Product Specifications

This product comes in a compact 8-pin VSSOP (DGK) package, which is suitable for space-constrained applications. It also features a flow-through pinout that simplifies PCB layout. The SN65LVEL11DGKR is characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions.

Its robust design includes fail-safe features that ensure the receiver outputs remain high if the inputs are open or shorted, or if the input power supply is disrupted. This adds an extra layer of protection for connected components and helps maintain system stability.

Ordering and Packaging

When ordering this product, the specific part number SN65LVEL11DGKR should be used to reference the VSSOP (DGK) package variant. Texas Instruments provides these devices on tape and reel, facilitating automated assembly processes for high-volume production needs.

In conclusion, the SN65LVEL11DGKR from Texas Instruments is a highly capable differential line receiver that combines speed, efficiency, and reliability, making it an excellent choice for designers looking to optimize their high-speed communication systems.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.