The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

TLC4502ACD

Part No TLC4502ACD
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description FAMILY OF SELF-CALIBRATING Self-CalE PRECISION CMOS RAIL-TO-RAIL OUTPUT OPERATIONAL AMPLIFIERS
Datasheet
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee
Pricing & Ordering $1.7344 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
22+
$2.3290
$51.238
53+
$1.9110
$101.283
82+
$1.8510
$151.782
112+
$1.7910
$200.592
145+
$1.7320
$251.140
194+
$1.5530
$301.282
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 3,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping
Enter your destination to get a shipping estimate

*

Products specifications

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series LinEPIC, Self-Cal
Packaging Tube
Amplifier Type General
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 2.5 V/μs
GBP - Gain Bandwidth Product 4.7MHz
Current - Input Bias 1pA
Voltage - Input Offset 10μV
Operating Supply Current 2.5mA
Output Current per Channel 50mA
Dual Supply Voltage (±) 4 V ~ 6 V, ±2 V ~ 3 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1269033-TLC4502ACD
Manufacturer Homepage www.ti.com
Popularity Medium
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Limited
Family Name TLC4502A
Introduction Date February 15, 2004
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
BU7462SF;  BU7442FBU7442SF; 

Description

The TLC4502ACD from Texas Instruments is a state-of-the-art precision operational amplifier that offers an optimal balance of features to cater to a wide array of applications. This high-performance op-amp is designed to provide low noise, high output drive capability, and low input offset voltage, making it an excellent choice for demanding signal conditioning and data acquisition systems.

Key Features

  • Low Noise: The TLC4502ACD boasts a low voltage noise density, which means your signal processing is cleaner and more accurate, ideal for audio and instrumentation applications.
  • High Output Drive: With its ability to drive high levels of current, this op-amp can easily handle loads with higher power demands.
  • Precision: The low input offset voltage ensures that the accuracy of your signal processing is maintained, reducing the need for additional calibration and compensation circuits.
  • Wide Supply Range: It operates over a wide supply range, accommodating single or dual supplies for flexible circuit design.
  • Dual Operational Amplifier: The dual configuration of the TLC4502ACD allows for compact designs, saving space and reducing component count in your circuit.

Applications

The versatility of the TLC4502ACD makes it suitable for a variety of applications, including:

  • Professional Audio Equipment
  • Test and Measurement Instruments
  • Data Acquisition Systems
  • Active Filters
  • Precision Analog Circuits

Package and Quality

The TLC4502ACD comes in a compact SOIC-8 package, ensuring a minimal footprint on your PCB. Texas Instruments' commitment to quality means that each operational amplifier is built to the highest standards, ensuring reliability and performance in even the most demanding environments.

Ordering Information

To order the TLC4502ACD or to obtain more information about pricing and availability, please visit the Texas Instruments website or contact an authorized distributor. With the TLC4502ACD, you're investing in a high-quality component that will elevate the performance of your electronic designs.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.