The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

TPA6100A2D

Part No TPA6100A2D
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR .05W STER 8SOIC
Datasheet
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee
Pricing & Ordering $0.6957 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
55+
$0.9900
$54.450
125+
$0.8120
$101.500
195+
$0.7870
$153.465
265+
$0.7610
$201.665
340+
$0.7360
$250.240
455+
$0.6600
$300.300
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 16,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping
Enter your destination to get a shipping estimate

*

Products specifications

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load 50mW x 2 @ 16 Ohm
Supply Voltage - Operating 1.6 V to 3.6 V
Features Depop, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 055375-TPA6100A2D
Popularity Medium
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Limited

Description

TPA6100A2D Audio Amplifier from Texas Instruments

The TPA6100A2D from Texas Instruments is a high-fidelity, power-efficient audio amplifier designed to deliver outstanding audio performance for a wide range of consumer electronics. This compact and versatile amplifier is part of TI's DirectPath™ series and is particularly suitable for portable devices where space is at a premium and power efficiency is crucial.

Key Features

  • High-Quality Audio: The TPA6100A2D provides a high-quality audio experience with low distortion and noise, ensuring clear and precise sound reproduction.
  • Power Efficiency: Its efficient design allows for extended battery life in portable applications, making it an ideal choice for mobile phones, tablets, and other battery-powered devices.
  • Compact Size: With a small footprint, this amplifier can be easily integrated into space-constrained designs without compromising on performance.
  • Flexible Supply Voltage: It operates over a wide supply voltage range, accommodating various design requirements and ensuring compatibility with a broad array of products.
  • Thermal and Short-Circuit Protection: The TPA6100A2D includes built-in thermal and short-circuit protection features, enhancing the reliability and longevity of end-user products.

Applications

The TPA6100A2D is well-suited for a variety of applications that require high-quality audio amplification. These include:

  • Portable and mobile devices
  • Headphone drivers
  • Personal digital assistants (PDAs)
  • Notebook and desktop computers
  • Audio docking stations

Technical Specifications

Parameter Value
Output Power 50 mW (typical)
Load Impedance 16 Ω
Signal-to-Noise Ratio (SNR) 98 dB (typical)
Supply Voltage Range 2.5V to 5.5V
Package Type 8-Pin MSOP

For designers and audio enthusiasts seeking an amplifier that does not compromise on sound quality or efficiency, the TPA6100A2D from Texas Instruments stands out as a robust solution. Its combination of high-fidelity audio, power-saving features, and protective circuitry makes it a top choice for next-generation audio applications.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.