EN
  • EN
  • DE
  • IT

TPS54160ADGQ

Part No TPS54160ADGQ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.5A 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Eco-Mode™
Package Tube
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3.5V
Voltage - Input (Max) 60V
Voltage - Output (Min/Fixed) 0.8V
Voltage - Output (Max) 58V
Current - Output 1.5A
Frequency - Switching 100kHz ~ 2.5MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-HVSSOP
Base Product Number TPS54160
Standard Package 80 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 852744-TPS54160ADGQ
Ultra Librarian 3D Model Ultra Librarian TPS54160ADGQ CAD Model

Description

The TPS54160ADGQ is a highly versatile and efficient step-down (buck) converter from Texas Instruments, designed to cater to a wide array of power management requirements. This integrated circuit (IC) is capable of driving a 1.5A load with excellent line and load regulation. Its flexibility and reliability make it an ideal choice for various applications, including industrial, automotive, and consumer electronics.

Key Features:

  • Wide Input Range: The TPS54160ADGQ operates over a broad input voltage range from 3.5V to 60V, accommodating a variety of power sources, from single-cell batteries to higher voltage systems.
  • Adjustable Output Voltage: Users can set the output voltage from 0.8V to VIN, making the device highly adaptable for different voltage requirements.
  • High Efficiency: With an integrated 127mΩ High-Side MOSFET, the converter ensures high efficiency at high load currents.
  • Thermal and Overcurrent Protection: The device includes thermal shutdown and current limit features to protect against over-temperature and over-current conditions.
  • Frequency Synchronization: It offers frequency synchronization to an external clock, which minimizes interference with other circuits in the system.
  • EMI and Radiation Performance: The TPS54160ADGQ is designed to minimize electromagnetic interference (EMI) and radiation, making it suitable for noise-sensitive applications.

Applications:

  • Industrial Power Systems
  • Automotive Infotainment and Body Electronics
  • Consumer Electronics
  • Point of Load Applications

Package and Quality:

The TPS54160ADGQ comes in a thermally enhanced 10-pin MSOP PowerPAD™ package that is RoHS compliant and designed for improved thermal performance. The device is part of Texas Instruments' commitment to high-quality and reliability, ensuring long-term performance in various operating conditions.

With its robust design and comprehensive feature set, the TPS54160ADGQ is an excellent choice for designers looking for a compact, efficient, and reliable power management solution.

You May Also Be Interested in

Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $3.2598
Analog Devices Inc.
IC REG
Lowest to $20.1077
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.0945
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $6.2460
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $14.0103
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Lowest to $29.2470
Analog Devices Inc.
IC REG BUCK PRG 1V 600MA 12TDFN
Lowest to $3.7943
Analog Devices Inc.
IC REG BUCK 15FC2QFN
Lowest to $3.5036

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8639 $56.1535
160+ $0.7088 $113.4080
245+ $0.6867 $168.2415
340+ $0.6645 $225.9300
440+ $0.6423 $282.6120
585+ $0.5759 $336.9015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,500 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess