EN
  • EN
  • DE
  • IT

TPS65021RHA

Part No TPS65021RHA
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description POWER MANAGEMENT IC FOR LI-ION POWERED SYSTEMS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1272965-TPS65021RHA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS65021RHA CAD Model

Description

Introducing the TPS65021RHA from Texas Instruments

The TPS65021RHA is a highly integrated power management IC designed by the renowned semiconductor manufacturer, Texas Instruments. This advanced component is specifically tailored for portable and battery-powered applications, ensuring efficient power distribution and management for today's sophisticated electronic devices.

At the heart of the TPS65021RHA lies its versatility, featuring a combination of multiple DC/DC converters and LDOs (Low Dropout Regulators). This integration facilitates a compact design, reducing the need for multiple discrete components on the circuit board and thus saving valuable space in compact devices such as smartphones, tablets, and portable media players.

The device includes two efficient, synchronous step-down converters with a wide input voltage range, making it suitable for single lithium-ion or lithium-polymer cells, as well as 3-cell NiMH or alkaline batteries. Additionally, the TPS65021RHA boasts an integrated boost converter to support outputs requiring higher voltage, such as OLED displays or RF power amplifiers.

Moreover, the TPS65021RHA incorporates three 200-mA LDO voltage regulators, offering low noise performance which is critical for RF and audio applications. These regulators can be independently controlled, providing flexibility in managing the power requirements of various subsystems within the device.

With its I2C-compatible interface, the TPS65021RHA allows for programmable voltage settings, sequencing, and flexible power state transitions. This digital interface enhances the overall system reliability by enabling dynamic voltage scaling and power-on sequencing tailored to the specific needs of the application.

The TPS65021RHA is housed in a compact 40-pin QFN package, which is not only space-saving but also offers excellent thermal performance. Its robust design ensures reliable operation over a wide temperature range, making it an ideal choice for portable electronics that may be exposed to varying environmental conditions.

In summary, the TPS65021RHA from Texas Instruments represents a comprehensive power management solution, blending efficiency, integration, and programmability. It's a perfect choice for designers looking to optimize power consumption and extend battery life in their portable applications.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Torex Semiconductor Ltd
Need more? Email Us
Silicon Labs
DGTL ISO 5KV 2CH GEN PURP 16SOIC
Lowest to $4.2273
Texas Instruments
Digital Input, Closed-Loop Class-D Amplifier
Lowest to $34.6389
Microchip Technology
8-bit Microcontroller with 4/8/16/32K Bytes In-System Programmable Flash | IC MCU 8BIT 32KB FLASH 32TQFP
Lowest to $2.8512
Exar Corporation
IC REG LINEAR 2.5V 3A TO263-3
Lowest to $21.8748
Coilcraft
Midi Spring® Air Core Inductors
Lowest to $0.8418
OSRAM Opto Semiconductors Inc.
Automotive Interior Lighting
Lowest to $0.1888
AVAGO TECHNOLOGIES LIMITED
Lowest to $0.6891

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.2388 $60.9552
9+ $12.5037 $112.5333
14+ $12.1130 $169.5820
20+ $11.7223 $234.4460
25+ $11.3315 $283.2875
34+ $10.1593 $345.4162
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,372 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess