The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

TPS780330220DRVR

Part No TPS780330220DRVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V/2.2V 0.15A 6SON
Datasheet
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee
Pricing & Ordering $6.9303 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
5+
$10.1870
$50.935
12+
$8.3590
$100.308
19+
$8.0970
$153.843
26+
$7.8360
$203.736
34+
$7.5750
$257.550
45+
$6.7910
$305.595
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 9,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping
Enter your destination to get a shipping estimate

*

Products specifications

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 3.3V, 2.2V
Dropout Voltage-Max 0.25V @ 250mA, -
Output Current 150mA
Operating Supply Current 800nA to 5μA
PSRR 40dB to 15dB (10Hz to 1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V, 2.2V
Mounting SMD (SMT)
Case / Package 6-SON (2x2)
Win Source Part Number 034800-TPS780330220DRVR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Balance

Description

Product Overview: TPS780330220DRVR from Texas Instruments

The TPS780330220DRVR is a high-performance, low-dropout (LDO) voltage regulator from the reputable electronics manufacturer, Texas Instruments (TI). This compact and efficient component is designed to deliver a fixed output voltage of 3.3V with an input voltage range of 2.7V to 5.5V, making it a versatile choice for various applications. Its exceptional dropout voltage and low quiescent current make it an ideal solution for battery-powered devices where power efficiency is critical.

Key Features

  • Output Voltage: The device provides a stable 3.3V output, which is essential for consistent performance in electronics that require precise voltage levels.
  • Low Dropout: With a low dropout voltage, the TPS780330220DRVR can continue to provide a regulated output even when the input-to-output voltage differential is minimal, ensuring reliable operation during low battery conditions.
  • High Efficiency: The LDO's high efficiency helps to extend battery life, which is crucial for portable and wearable devices.
  • Low Quiescent Current: Its ultra-low quiescent current minimizes standby power consumption, further enhancing battery longevity.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature safeguards the device against overheating, contributing to the overall reliability and safety of the system.
  • Overcurrent Protection: Overcurrent protection is included to prevent damage from excessive current draw.
  • Small Package Size: Housed in a tiny 2.00 mm x 2.10 mm SON-6 package, the TPS780330220DRVR saves valuable board space, which is beneficial for compact electronic designs.

Applications

The TPS780330220DRVR is suitable for a wide range of applications, including but not limited to:

  • Portable and handheld devices
  • Wireless peripherals
  • Medical equipment
  • Power management circuits
  • Microcontroller power supplies

With its robust feature set and Texas Instruments' reputation for quality, the TPS780330220DRVR LDO voltage regulator is an excellent choice for designers looking to enhance the performance and efficiency of their electronic products.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.