EN
  • EN
  • DE
  • IT

UCC35702D

Part No UCC35702D
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 8.8 V to 15 V
Frequency - Switching 100kHz
Duty Cycle (Max) 99%
Synchronous Rectifier No
Clock Sync Yes
Control Features Current Limit, Frequency Control, Sequencing, Soft Start
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 14-SOIC
Win Source Part Number 137874-UCC35702D
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC35702D CAD Model

Description

Introducing the UCC35702D from Texas Instruments

The UCC35702D is a state-of-the-art PWM (Pulse Width Modulation) controller designed by Texas Instruments, renowned for its high-performance and reliability in power management applications. This advanced controller is tailored for isolated power supply systems and is packed with features that enhance the efficiency, accuracy, and safety of power conversion processes.

Key Features

  • Advanced Control Methodology: The UCC35702D employs a sophisticated control method that allows for precise output voltage regulation, which is critical in maintaining the performance and longevity of electronic devices.
  • High-Frequency Operation: With the capability to operate at high frequencies, this controller enables the design of power supplies with smaller components, resulting in more compact and cost-effective power solutions.
  • Programmable Soft Start: To prevent power spikes and system stress during startup, the UCC35702D features a programmable soft start function, ensuring a gradual increase in output voltage and current.
  • Versatile Topology Integration: This device is compatible with a variety of topologies, including push-pull, half-bridge, and full-bridge configurations, providing flexibility for designers to implement in various applications.
  • Protection Features: The UCC35702D is equipped with comprehensive protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, safeguarding the system against potential damage caused by abnormal operating conditions.

Applications

The versatility of the UCC35702D makes it suitable for a wide range of applications, including:

  • Telecommunications equipment
  • Industrial power supplies
  • Server and data center power systems
  • AC-DC converters
  • DC-DC converters
  • Offline power supplies

With its robust design and comprehensive feature set, the UCC35702D from Texas Instruments is an excellent choice for engineers and designers looking to create efficient, reliable, and high-performance power systems. Its adaptability and protection capabilities make it a valuable component in any power management design.

You May Also Be Interested in

ON Semiconductor
SS SOT23 TUNE DIO SPCL TR / Regulator Output DC-DC Controller IC
Lowest to $0.0617
ON Semiconductor
IC / Regulator Output DC-DC Controller IC
Lowest to $0.0737
Analog Devices Inc.
IC 40V BUCK BOOST CONTR 24TQFN
Lowest to $10.4978
Richtek USA Inc.
IC PWM CTRLR WQFN-24
Lowest to $0.7417
Fairchild/ON Semiconductor
SWITCHING CONTROLLER / Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
Need more? Email Us
Richtek USA Inc.
IC REG CTRLR VID 1OUT WQFN-32 / Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-WQFN (5x5)
Lowest to $1.9854
Renesas Electronics America
IC AMP CLASS / Regulator Output DC-DC Controller IC
Lowest to $5.4849
Analog Devices Inc.
IC REG BUCK DL CH FOR SOC CORES
Lowest to $10.8108
ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Regulator Output DC-DC Controller IC
Lowest to $0.1566

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.1759 $60.5277
7+ $16.5546 $115.8822
11+ $16.0373 $176.4103
15+ $15.5200 $232.8000
19+ $15.0026 $285.0494
25+ $13.4506 $336.2650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess