EN
  • EN
  • DE
  • IT

RC0402FR-07100RL

Part No RC0402FR-07100RL
Manufacturer Yageo
Catalog Chip Resistor - Surface Mount
Description Res Thick Film 0402 100 Ohm 1% 0.063W(1/16W) ±100ppm/°C Pad SMD T/R / RES SMD 100 OHM 1% 1/16W 0402
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Manufacturer Yageo
Packaging Reel - TR
Status Active
Resistance (Ohms) 100
Tolerance ±1%
Power (Watts) 0.063W, 1/16W
Composition Thick Film
Features Moisture Resistant
Temperature Coefficient ±100ppm/°C
Temperature Range - Operating -55°C to 155°C
Case / Package 0402
Height - Seated (Max) 0.016" (0.40mm)
Number of Terminations 2
Win Source Part Number 1091477-RC0402FR-07100RL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name RC_L
Introduction Date February 03, 2016
ECCN EAR99
Country of Origin China, Taiwan
Halogen Free Compliant
Estimated EOL Date 2033
Ultra Librarian 3D Model Ultra Librarian RC0402FR-07100RL CAD Model

Description

The RC0402FR-07100RL is a surface-mount thick film chip resistor manufactured by Yageo. It is a part of the RC series, which are general-purpose resistors designed for a wide range of electronic applications. The '0402' indicates the size code, meaning it is a very small resistor suitable for high-density circuit boards. The 'FR' indicates a flame retardant resistor.

Applications

  • General-purpose current limiting
  • Voltage division
  • Pull-up and pull-down resistors
  • Filtering circuits
  • Consumer electronics
  • Industrial electronics

Features

  • Small Size: 0402 package size (1.0mm x 0.5mm) for high-density PCB layouts.
  • Thick Film Construction: Provides good stability and reliability.
  • Flame Retardant: 'FR' indicates flame retardant properties.
  • Tolerance: 1% tolerance, indicated by the 'FR' in the part number.
  • Resistance Value: 100 Ohms, indicated by '100R'.
  • Power Rating: 0.063W (1/16W).

Benefits

  • Space Saving: Its small size allows for dense circuit designs.
  • High Reliability: Thick film construction ensures stable performance over time.
  • Precision Resistance: 1% tolerance ensures accurate circuit operation.
  • Wide Availability: Commonly used resistor value.
  • Cost-Effective: Provides a low-cost solution for general-purpose resistance requirements.

The RC0402FR-07100RL resistor has a temperature coefficient of resistance (TCR) typically around ±100 ppm/°C. It is designed to operate over a wide temperature range, typically from -55°C to +155°C. It is commonly used in various electronic devices, including smartphones, tablets, computers, and other consumer electronics. The resistor is mounted using standard surface-mount soldering techniques.

You May Also Be Interested in

Bourns Inc.
RES SMD 3.3 OHM 1% 20W D2PAK
Need more? Email Us
Bourns Inc.
RES SMD 56 OHM 5% 35W D2PAK
Need more? Email Us
Vishay
RES SMD 50KOHM 0.01% 0.4W J LEAD
Need more? Email Us
Susumu
RES 0.047 OHM 1% 1/4W 0603
Need more? Email Us
Bourns Inc.
RES 0.75 OHM 5% 20W D2PAK
Need more? Email Us
Panasonic
RES SMD 78.7 OHM 1% 3/4W 2010
Need more? Email Us
Vishay
RES SMD 50KOHM 0.01% 0.4W J LEAD
Need more? Email Us
Vishay
RES 0.022 OHM 1% 35W TO263
Need more? Email Us
TE Connectivity
RES SMD 2.32KOHM 0.1% 1/16W 0402
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
10,420+ $0.0048 $50.0160
22,225+ $0.0045 $100.0125
34,095+ $0.0044 $150.0180
50,000+ $0.0040 $200.0000
64,105+ $0.0039 $250.0095
81,085+ $0.0037 $300.0145
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 990,000 pieces
MOQ: 10420 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess