Products specifications

Category Switches - Slide Switches
Mfr E-Switch
Series EG
Package Bulk
Product Status Active
Circuit SPDT
Contact Timing Non-Shorting (BBM)
Switch Function On-On
Current Rating (Amps) 200mA (DC)
Voltage Rating - DC 30 V
Actuator Type Standard
Actuator Length 5.00mm
Contact Material Copper Alloy
Contact Finish Silver
Mounting Type Through Hole, Right Angle
Termination Style PC Pin
Features -
Temperature Range - Operating -10°C ~ 60°C
Actuator Material Polyamide (PA66), Nylon 6/6
Switch Travel 2.00mm
Mechanical Life 10,000 Cycles
Electrical Life 10,000 Cycles
Operating Force 150 ~ 400gf
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.9050
Win Source Part Number 1376225-EG1213
Ultra Librarian 3D Model Ultra Librarian EG1213 CAD Model

Description

The EG1213 slide switch from E-Switch is a high-quality electronic component designed for various applications.

  • Temperature Range: -10°C to 60°C
  • Circuit: SPDT
  • Switch Function: On-On
  • Current Rating: 200mA (DC)
  • Voltage Rating: 30V (DC)
  • Contact Finish: Silver
  • Contact Material: Copper alloy
  • Mechanical Life: 10,000 cycles
  • Electrical Life: 10,000 cycles
  • Mounting: Through-hole, right-angle
  • Actuator Type: Standard

You May Also Be Interested in

ALPS Electric
Switch Slide SPDT Side Slide 0.3A 5VDC 10000Cycles Gull Wing SMD T/R
Lowest to $0.2575
ECAD model for SSSS810701
Nidec Copal Electronics
SWITCH SLIDE SPDT 200MA 12V
Need more? Email Us
ECAD model for CL-SB-12A-01T
NKK Switches
SWITCH SLIDE SPDT 0.4VA 28V
Need more? Email Us
ECAD model for AS12BV
C&K Components
SWITCH SLIDE SP3T 100MA 12V
Need more? Email Us
ECAD model for AYZ0103AGRLC
C&K Components
SWITCH SLIDE SPDT 3A 120V
Need more? Email Us
ECAD model for TS01AQE
C&K Components
SWITCH SLIDE SPST 0.4VA 20V / Sealed Ultraminiature Slide Switches
Need more? Email Us
ECAD model for GS02MSABE
E-SWITCH
SWITCH SLIDE SPDT 5A 120V
Need more? Email Us
ECAD model for 500SSP1S1M1QEB
CW Industries
SWITCH SLIDE DP4T 13A 125V / Slide Switch DP4T Through Hole
Need more? Email Us
ECAD model for G-1338S-0014
C&K Components
SS Series Miniature Slide Switch SP4T On-On-On-On Top Slide 0.3A 30VDC PC Pins Through Hole Bulk
Need more? Email Us
ECAD model for SS14D0839VG5PA

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2742 $50.9680
100+ $1.0455 $104.5500
150+ $1.0129 $151.9350
205+ $0.9802 $200.9410
265+ $0.9475 $251.0875
355+ $0.8495 $301.5725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,957 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention