EN
  • EN
  • DE
  • IT

FT4232HL

Part No FT4232HL
Manufacturer FTDI, Future Technology Devices International Ltd
Catalog Interface - Controllers
Description IC USB HS QUAD UART/SYNC 64-LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer FTDI, Future Technology Devices International Ltd
Packaging Reel - TR
Status Active
Protocol USB
Purpose Bridge, USB to UART
Standards USB 2.0
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 70mA
Temperature Range - Operating -40°C to 85°C
Case / Package 64-LQFP (10x10)
Win Source Part Number 086297-FT4232HL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Test & Measurement, Industrial
Family Name FT4232H
Introduction Date November 04, 2008
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian FT4232HL CAD Model

Description

FTDI FT4232HL USB to Serial/MPSSE IC

The FT4232HL is a high-level integrated circuit from Future Technology Devices International Ltd (FTDI) that provides an advanced solution for interfacing USB to serial and parallel interfaces. This versatile chip is a part of FTDI's renowned USB UART/MPSSE product line, which is widely recognized for its reliability and performance.

The FT4232HL is designed to convert USB2.0 Full-Speed (12 Mbps) or High-Speed (480 Mbps) data to either asynchronous serial or synchronous serial/MPSSE (Multi-Protocol Synchronous Serial Engine) interfaces, making it ideal for applications requiring communication with various serial devices or for emulating protocols like JTAG, I2C, SPI, or bit-bang mode.

Featuring four UART ports, the FT4232HL can handle multiple serial communication applications simultaneously, offering flexibility for a wide range of uses, from industrial control systems to consumer electronics. Each UART port can be independently configured, allowing for a mix of serial interfaces in a single device. This makes the FT4232HL an excellent choice for complex projects that require multiple communication protocols.

The device supports a comprehensive set of driver options including VCP (Virtual COM Port) and D2XX (Direct Driver) modes, ensuring compatibility with most operating systems and simplifying the integration process. The drivers are available for free download from FTDI's website, which means rapid deployment and ease of development for engineers and hobbyists alike.

The FT4232HL is available in a compact 64-pin LQFP package, which is suitable for space-constrained applications. Additionally, it operates over an extended temperature range, making it a robust choice for demanding environments. With its integrated EEPROM, configurable I/O pins, and support for USB suspend states, the FT4232HL is a feature-rich solution for advanced USB to serial applications.

Whether you're designing a sophisticated industrial control system or a simple interface for a hobbyist project, the FTDI FT4232HL provides the functionality and reliability needed to create efficient and effective USB-based communication solutions.

You May Also Be Interested in

Infineon Technologies
IC SWITCH CNTRLR 10/100 128FQFP
Lowest to $5.4135
Cypress Semiconductor Corp
IC WEST BRIDGE USB 121FBGA / USB Peripheral Controller Tray 121-Pin FBGA
Lowest to $2.9856
Infineon Technologies
IC SWITCH ETHER 5PORT 128-FQFP
Lowest to $4.0344
Infineon Technologies
IC ETHERNET CONVERTER 128QFP
Need more? Email Us
Cypress Semiconductor Corp
EZ-USB AT2LP™ USB 2.0 to ATA/ATAPI Bridge
Lowest to $38.1277
Cypress Semiconductor Corp
IC WEST BRIDGE ARROYO 81-WLCSP / Full Speed/High Speed Peripheral Controller USB 2.0 1.8V T/R
Lowest to $8.0903
Infineon Technologies
Lowest to $1.3537
Infineon Technologies
Lowest to $19.3266
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8TDFN / Single Channel 1 Wire Master 1333.3mW Serial Interface 8-Pin TDFN EP T/R
Lowest to $1.2788

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.7805 $55.1220
8+ $12.9083 $103.2664
13+ $12.4722 $162.1386
18+ $11.6000 $208.8000
23+ $11.1640 $256.7720
28+ $10.7279 $300.3812
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,985 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess