EN
  • EN
  • DE
  • IT

ULN2803ADW

Part No ULN2803ADW
Manufacturer Texas Instruments
Catalog Transistors (BJT) - Arrays
Description DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Packaging Tube
Transistor Type 8 NPN Darlington
Current - Collector (Ic) (Maximum) 500mA
Voltage - Collector Emitter Breakdown (Maximum) 50V
Vce Saturation (Maximum) at Ib, Ic 1.6V at 500μA, 350mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 18-SOIC
Supplier Device Package 18-SOIC
Family Part Number ULN2803A
Manufacturer Pack Quantity 40
MSL Level 2 (1 Year)
Win Source Part Number 1277102-ULN2803ADW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ULN2803ADW CAD Model

Description

The ULN2803ADW is a versatile and robust integrated circuit designed by Texas Instruments, specifically engineered to drive high-voltage, high-current loads. This integrated circuit is part of the ULN2803A series and is encapsulated in a 18-pin wide-body SOIC package, making it suitable for a wide range of applications including relay drivers, hammer drivers, lamp drivers, display drivers (LED and gas discharge), line drivers, and logic buffers.

The ULN2803ADW incorporates eight NPN Darlington pairs that are capable of handling a continuous collector current of 500 mA for each pair. With an output voltage of 50V, it can effectively drive a variety of inductive and resistive loads. Each Darlington pair shares a common cathode clamp diode for fast inductive load switching, which is essential for applications involving motors, solenoids, and other inductive components.

With its high current capability and built-in suppression diodes, the ULN2803ADW provides a direct interface between low-level logic circuitry and multiple peripheral power loads. The device is compatible with TTL, CMOS, PMOS, and NMOS logic families, making it extremely flexible for interfacing with various control systems.

Key features of the ULN2803ADW include:

  • Eight Darlington transistors with common emitters
  • Output current of 500 mA per channel
  • Output voltage of 50V
  • Integral suppression diodes for inductive loads
  • Outputs can be paralleled for higher current capability
  • Thermal shutdown and output clamp diodes
  • Wide operating temperature range: -20°C to 85°C
  • Compatible with 5V TTL and CMOS logic systems

The ULN2803ADW is an ideal choice for designers looking for a high-power, easy-to-use solution for driving a wide array of loads. Its robustness, combined with Texas Instruments' reputation for high-quality components, ensures reliable performance in demanding applications.

Whether you are designing professional equipment or DIY electronics projects, the ULN2803ADW offers a practical and efficient solution for controlling high-power outputs with logic-level signals.

You May Also Be Interested in

Diodes Incorporated
TRANS 2NPN 25V 2A SM8
Lowest to $0.4441
Nexperia USA Inc.
TRANS 2PNP 60V 0.77A 6TSOP
Lowest to $0.6986
UTC
8 BJT SOP-18-300mil Bipolar Transistor Arrays RoHS
Lowest to $0.2329
Micro Commercial Co
TRANS 2PNP 50V 150MA SOT-363
Need more? Email Us
Toshiba Semiconductor and Storage
SOP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.6695
TAEJIN / HTC Korea
8 BJT 500mA SOP-18-300mil Bipolar Transistor Arrays RoHS
Lowest to $0.4217
MICROSS/On Semiconductor
TRANS 2PNP 45V 100MA SC88/SC70
Lowest to $0.8732
Shenzhen Xinbole Electronics Co., Ltd.
50V 8 500mA DIP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.3360
Nexperia USA Inc.
TRANS 2PNP 45V 0.5A 6TSOP
Lowest to $0.0873

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2271 $52.2710
21+ $4.8963 $102.8223
32+ $4.7309 $151.3888
46+ $4.4000 $202.4000
60+ $4.2346 $254.0760
74+ $4.0692 $301.1208
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess