EN
  • EN
  • DE

FT232RL-REEL

Part No FT232RL-REEL
Manufacturer FTDI, Future Technology Devices International Ltd
Catalog Interface - Controllers
Description IC USB FS SERIAL UART 28-SSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer FTDI, Future Technology Devices International Ltd
Packaging Reel - TR
Status Active
Protocol USB
Purpose Bridge, USB to UART
Standards USB 2.0
Supply Voltage - Operating 3.3 V to 5.25 V
Operating Supply Current 15mA
Temperature Range - Operating -40°C to 85°C
Case / Package 28-SSOP
Win Source Part Number 103375-FT232RL-REEL
Family Name FT232
Introduction Date August 04, 2008
ECCN EAR99
Country of Origin Indonesia
Estimated EOL Date 2025
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FT232RL-REEL CAD Model

Description

FT232RL-REEL USB to Serial UART Interface IC

The FT232RL-REEL is a premier USB to serial UART interface Integrated Circuit (IC) from FTDI, Future Technology Devices International Ltd. This innovative product provides a simple and efficient solution for adding USB connectivity to your projects and products, with minimal design effort required. It is perfect for establishing communication between microcontrollers and computers, offering a bridge between legacy serial interfaces and modern USB ports.

Key Features

  • USB 2.0 Full-Speed Compatible: The FT232RL operates at USB 2.0's full-speed specification, ensuring fast and reliable data transfer rates.
  • Integrated EEPROM: Comes with onboard EEPROM for storing device descriptors and CBUS I/O configuration.
  • Royalty-Free Drivers: FTDI provides royalty-free VCP and D2XX drivers which facilitate the creation of virtual COM ports and direct driver DLLs for Windows, Mac, Linux, and other platforms.
  • Flexible Signal Configuration: The IC supports various transfer data rates and signal options, with adjustable receive and transmit buffer timeout.
  • Enhanced Interface Support: Besides the standard UART signals, it supports additional interface signals such as CTS, RTS, DTR, DSR, DCD, and RI.
  • Low USB Bandwidth Consumption: The device’s operation is optimized to use as little bandwidth as possible while providing robust serial communication.

Applications

The FT232RL-REEL is highly versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • USB Industrial Control
  • USB Instrumentation
  • USB-to-RS232/RS422/RS485 Converters
  • Upgrade of Legacy Peripherals to USB
  • USB Interface for Microcontroller Systems
  • USB Modem, USB Bar Code Readers

With its compact design, the FT232RL-REEL comes in a convenient tape and reel package, making it ideal for high-volume production. Its integrated level converter on UART and CBUS for interfacing to 5V - 1.8V Logic ensures seamless integration with a variety of logic levels, making it a highly flexible solution for modern mixed-voltage systems.

For designers and hobbyists, the FT232RL-REEL is a reliable and cost-effective choice that simplifies the implementation of USB connectivity and enhances the user experience with its advanced features and proven technology.

You May Also Be Interested in

Microchip Technology
4-Port SS/HS USB Controller Hub | IC HUB CTLR USB 56VQFN
Lowest to $6.7232
Microchip Technology
USB 2.0 HSIC Hi-Speed 4-Port Hub Controller | IC HUB CTLR USB 2.0 48QFN
Lowest to $16.0253
Microchip Technology
Integrated 5-Port 10/100-Managed Ethernet Switch with Gigabit GMII/RGMII and MII/RMII Interfaces
Lowest to $11.8251
IDT, Integrated Device Technology Inc
3.3-V 10Base-T/100Base-TX Integrated PHYceiver | IC CONTROLLER ETHERNET 48SSOP
Need more? Email Us
Microchip Technology
DIST Dual 5.5V 0.65A to 1.8A 8-Pin SOIC N Tube / IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $1.9058
NXP / Nexperia
IC USB PD PHY TYPE C 20HVQFN
Lowest to $2.2529
Maxim Integrated
SPI/I2C UART with 128-Word FIFOs and Internal Oscillator | IC UART SPI/I2C 128 FIFO 24TQFN
Lowest to $16.7143
Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART SPI COMPAT 28-SOIC
Lowest to $106.3940
Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART/TXRX RS232 W/CAPS 28SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9399 $53.4591
18+ $5.5640 $100.1520
28+ $5.3760 $150.5280
40+ $5.0000 $200.0000
52+ $4.8121 $250.2292
65+ $4.6241 $300.5665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,771 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess