EN
  • EN
  • DE

DRV8432DKD

Part No DRV8432DKD
Manufacturer Texas Instruments
Catalog PMIC - Full, Half - Bridge Drivers
Description IC BRIDGE DRIVER PAR 36HSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Driver
Manufacturer Texas Instruments
Package Tube
Family Name DRV8432
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -DRV8432DKD-NDR, 296-27410-5, -296-27410-5-ND
Quantity per package 29
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 846270-DRV8432DKD
Ultra Librarian 3D Model Ultra Librarian DRV8432DKD CAD Model

Description

Product Overview: Texas Instruments DRV8432DKD Motor Driver

The DRV8432DKD from Texas Instruments is a state-of-the-art motor driver designed to efficiently control brushless DC, brushed DC, or stepper motors. It is a versatile and robust integrated circuit that caters to a wide range of applications, from industrial automation to consumer electronics. Its dual H-bridge configuration allows for the independent control of two DC motors or one stepper motor, providing flexibility in design and application.

Key Features

  • High-Performance: With an operating voltage range of 8.2V to 45V and an output current capability of up to 6A per channel, the DRV8432DKD can handle demanding motor control applications.
  • Dual H-Bridge: The dual H-bridge architecture enables bidirectional control of two DC motors or precision control of a single bipolar stepper motor.
  • Advanced Protection: The device includes multiple protection features such as overcurrent, thermal shutdown, UVLO (Under Voltage Lock Out), and cross-conduction prevention, ensuring reliable and safe operation.
  • Adjustable Current Regulation: Users can set the peak-current regulation through an external resistor, which gives fine control over the motor performance and power consumption.
  • Flexible Control Interface: The DRV8432DKD can be controlled via a simple PWM (Pulse Width Modulation) interface, which makes it compatible with a vast array of microcontrollers and easy to integrate into existing systems.
  • Integrated MOSFETs: High-performance MOSFETs are integrated into the chip, reducing external component count and simplifying the design process.

Applications

The versatility of the DRV8432DKD makes it suitable for a diverse range of applications. It is commonly used in automated factory equipment, robotic systems, home appliances, office machines, and medical devices. Its high current capability and comprehensive protection features make it an ideal choice for developers looking for a reliable and efficient motor control solution.

Conclusion

Texas Instruments' DRV8432DKD motor driver combines performance, versatility, and reliability, making it a top choice for engineers and designers. Whether for industrial, commercial, or consumer applications, the DRV8432DKD provides a compact, efficient, and robust motor control solution.

You May Also Be Interested in

Texas Instruments
IC HALF BRIDGE DRVR 6A 24HTSSOP / Half Bridge (4) Driver DC Motors, General Purpose MOSFET (Metal Oxide) 24-HTSSOP
Lowest to $6.4988
Microchip Technology
IC HALF-BRIDGE DRVR SPI 18QFN / Half Bridge (3) Driver Bulbs, DC Motors, Resistors Power MOSFET 18-QFN (4x4)
Need more? Email Us
Analog Devices Inc.
100V HALF BRIDGE DRIVER W/ FLOAT / Half Bridge (2) Driver General Purpose Power MOSFET 12-MSOP-EP
Lowest to $5.4298
NXP / Nexperia
IC SW SERIAL OCTAL 32SOIC / Driver 32-SOIC
Lowest to $32.6415
Infineon Technologies
IC HALF BRIDGE DRVR 44A TO263-7
Lowest to $5.7302
Texas Instruments
2.5-A TO 3.5-A 120-V HALF-BRIDGE / Half Bridge Driver DC Motors, General Purpose Power MOSFET 8-SOIC
Lowest to $1.1581
STMicroelectronics
IC HALF BRIDGE DRIVER 28SO
Lowest to $1.1071
Monolithic Power Systems Inc.
IC REG CTRLR 14V 55A 34PASTQFN / Half Bridge Driver General Purpose Power MOSFET 34-TQFN (6x6)
Need more? Email Us
Asahi Kasei Microsystems
IC MOTOR DRIVER 7V 16WCSP / Half Bridge (4) Driver General Purpose Power MOSFET 16-WLCSP (1.96x1.96)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.3374 $58.0122
6+ $18.1135 $108.6810
9+ $17.5015 $157.5135
13+ $16.2777 $211.6101
16+ $15.6657 $250.6512
20+ $15.0538 $301.0760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,235 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess