EN
  • EN
  • DE
  • IT

AP1014AEC

Part No AP1014AEC
Manufacturer Asahi Kasei Microsystems
Catalog PMIC - Full, Half - Bridge Drivers
Description IC MOTOR DRIVER 7V 16WCSP  /  Half Bridge (4) Driver General Purpose Power MOSFET 16-WLCSP (1.96x1.96)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers
Mfr Asahi Kasei Microdevices/AKM
Package Tape & Reel
Product Status Not For New Designs
Output Configuration Half Bridge (4)
Applications General Purpose
Interface Logic
Load Type Inductive
Technology Power MOSFET
Rds On (Typ) 350mOhm LS + HS
Current - Output / Channel 1.1A
Current - Peak Output 2A
Voltage - Supply 2.7V ~ 5.5V
Voltage - Load 2V ~ 7V
Temperature Range - Operating -30°C ~ 150°C (TJ)
Fault Protection Over Temperature, UVLO
Mounting SMD (SMT)
Package / Case 16-UFBGA, WLCSP
Supplier Device Package 16-WLCSP (1.96x1.96)
Base Product Number AP1014
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names AP1014AECTR,AP1014AEC-L,AP1014AECCT,AP1014AECDKR,AP1014AEC-ND
Standard Package 5,000
Win Source Part Number 1145737-AP1014AEC
Ultra Librarian 3D Model Ultra Librarian AP1014AEC CAD Model

Description

The AP1014AEC is a half-bridge driver IC designed for use in general-purpose applications.

  • Interface: Logic
  • Protection: Over-Temperature and UVLO
  • Output Configuration: Half-Bridge with four channels
  • Technology: Power MOSFET
  • Current Output per Channel: 1.1A
  • Peak Output Current: 2A
  • Load Type: Inductive
  • Voltage Load Range: 2V to 7V
  • Package/Case: 16-UFBGA, WLCSP
  • Operating Temperature: -30°C to 150°C (TJ)

You May Also Be Interested in

Monolithic Power Systems Inc.
IC HALF BRIDGE DRVR 4.25A 8SOICE
Lowest to $0.4090
Texas Instruments
100-V 4.4-M HALF-BRIDGE GAN FET
Lowest to $5.8209
Infineon Technologies
IC HALF BRIDGE DRIVER 1.2A 23SOP
Need more? Email Us
Renesas Electronics America
80A SMART POWER STAGE GEN2 (SPS) / Driver
Lowest to $7.8355
Texas Instruments
105-V 0.5-A/0.8-A HALF-BRIDGE GA
Lowest to $0.7628
Monolithic Power Systems Inc.
IC HALF BRIDGE DRIVER 23QFN
Lowest to $8.4012
Infineon Technologies
IC HALF BRIDGE DRVR 6A DSO36-72
Lowest to $156.4286
Monolithic Power Systems Inc.
IC HALF BRIDGE DRIVER 70A 41LGA
Lowest to $7.2667
Fairchild/ON Semiconductor
IC HALF BRIDGE DRIVER 43A 40PQFN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess