EN
  • EN
  • DE
  • IT

BMM150

Part No BMM150
Manufacturer Bosch Sensortec
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Bosch Sensortec
Packaging Reel
Technology FlipCore, Hall Effect
Axis X, Y, Z
Output Type SPI
Sensing Range ±1.3mT (X,Y), ±2.5mT (Z)
Supply Voltage (V) 1.2V ~ 3.6V
Current - Supply (Maximum) 20mA
Resolution 13 b
Bandwidth 10Hz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 12-XFBGA, WLCSP
Supplier Device Package 12-WLCSP (1.56x1.56)
Mounting Style Surface Mount
Manufacturer Pack Quantity 10,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 800821-BMM150
Ultra Librarian 3D Model Ultra Librarian BMM150 CAD Model

Description

The BMM150 is a low-power, low-noise 3-axis digital geomagnetic sensor from Bosch Sensortec. It is designed for use in compass applications, and is especially suited for supporting drones in accurate heading.

The BMM150 is based on Bosch's proprietary FlipCoreTM technology, which provides high accuracy and dynamics. It is also very small and lightweight, with a footprint of only 1.56 x 1.56 mm² and a height of 0.60 mm. This makes it ideal for use in mobile devices and other space-constrained applications.

The BMM150 has a number of features that make it well-suited for compass applications. It has a wide operating range of -40°C to +85°C, and can measure magnetic fields of up to 1.3 Gauss. It also has a low power consumption, making it ideal for battery-powered devices.

The BMM150 can be used with an inertial measurement unit (IMU) consisting of a 3-axis accelerometer and a 3-axis gyroscope to provide absolute spatial orientation and motion vectors with high accuracy and dynamics. This makes it ideal for use in drones, robots, and other applications where precise navigation is required.

Here are some of the key features and benefits of the BMM150:

Low power consumption Low noise High accuracy and dynamics Wide operating range Small size and lightweight Easy to use The BMM150 is a versatile sensor that can be used in a wide range of applications, including:

Compass applications Drone navigation Robot navigation Indoor navigation Augmented reality (AR) and virtual reality (VR) Head orientation Magnetic compass High-end gaming Dead reckoning Here are some examples of how the BMM150 is being used in the real world:

The BMM150 is used in the DJI Phantom 4 drone to provide accurate heading information. The BMM150 is used in the Samsung Gear VR headset to track the user's head orientation. The BMM150 is used in the Google Tango augmented reality platform to provide indoor navigation without the need for GPS. Overall, the BMM150 is a high-performance 3-axis digital geomagnetic sensor that is well-suited for a wide range of applications. It is low power, low noise, and accurate, and it is available in a small and lightweight package.

You May Also Be Interested in

Allegro MicroSystems, LLC
SENSOR HALL EFFECT PWM 4SIP / Hall Effect Sensor Single Axis 4-SIP
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG SOT23W / Hall Effect Sensor Single Axis SOT-23W
Need more? Email Us
Honeywell
SENSOR VRS SINE WAVE CONNECTOR / Magnetic VRS (Passive) Ferrous Metals, Gear Tooth Sine Wave Connector Barrel, Stainless Steel
Need more? Email Us
Allegro MicroSystems, LLC
IC HALL EFFECT SENSOR SOT23W / Hall Effect Sensor Axis SOT-23W
Need more? Email Us
Honeywell
SENSOR MR WHEAT BRDG 16LPCC / Magnetoresistive Sensor X, Y, Z Axis 16-LPCC (3.5x3)
Need more? Email Us
Melexis Technologies NV
SENSOR MAGNETOMETER 3DXYZ 16QFN
Need more? Email Us
NXP / Nexperia
Magnetic field sensor
Lowest to $13.0573
Asahi Kasei Microsystems
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 3SIP / Hall Effect Sensor Single Axis 3-SIP
Lowest to $2.2771

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7841 $50.9665
140+ $0.7345 $102.8300
215+ $0.7097 $152.5855
305+ $0.6600 $201.3000
395+ $0.6352 $250.9040
495+ $0.6104 $302.1480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 197,500 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess