EN
  • EN
  • DE

A1309KUA-9-T

Part No A1309KUA-9-T
Manufacturer Allegro MicroSystems, LLC
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description SENSOR HALL EFFECT ANALOG 3SIP / Hall Effect Sensor Single Axis 3-SIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
Mfr Allegro MicroSystems
Package Bulk
Technology Hall Effect
Axis Single
Output Type Analog Voltage
Voltage - Supply 4.5V ~ 5.5V
Current - Supply (Max) 11.5mA
Current - Output (Max) 10mA
Bandwidth 20kHz
Temperature Range - Operating -40°C ~ 125°C
Supplier Device Package 3-SIP
Mounting Type Through Hole
Package / Case 3-SSIP
Base Product Number A1309
Standard Package 500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1349329-A1309KUA-9-T
Ultra Librarian 3D Model Ultra Librarian A1309KUA-9-T CAD Model

Description

The Allegro MicroSystems A1309KUA-9-T is a linear and compass magnetic sensor used in a variety of applications.

  • Package: Bulk
  • Standard Package: 500
  • Sensor Type: Hall Effect
  • Output Type: Analog voltage
  • Bandwidth: 20kHz
  • Maximum Supply Current: 11.5mA
  • Maximum Output Current: 10mA
  • Axis: Single-axis
  • Voltage Supply Range: 4.5V to 5.5V
  • Mounting Type: Through-hole
  • MSL Level: 1 (unlimited)
  • HTSUS: 8542.39.0001

You May Also Be Interested in

Infineon Technologies
SENSOR HALL EFFECT ANALOG TDSO-8 / Hall Effect Sensor Single Axis
Lowest to $5.1053
Melexis Technologies NV
SENSOR HALL I2C/SPI 16QFN / Hall Effect Sensor X, Y, Z Axis 16-QFN (3x3)
Need more? Email Us
Infineon Technologies
IC 3D MAGN SENSOR TSOP6-6 / Hall Effect Sensor X, Y, Z Axis PG-TSOP-6-6-5
Need more? Email Us
Micronas GmbH
MAGNETIC SWITCH LATCH SOT89B-1 / Digital Switch Latch Open Drain Hall Effect SOT-89B-1
Need more? Email Us
Infineon Technologies
MAG SWITCH SPEC PURP TSOP-6-6 / Digital Switch Special Purpose Open Collector Hall Effect PG-TSOP6-6
Lowest to $1.8068
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP 4SIP / Digital Switch Special Purpose Open Drain Hall Effect 4-SIP
Lowest to $1.9566
Melexis Technologies NV
SENSOR HALL I2C/SPI 16QFN / Hall Effect Sensor X, Y, Z Axis 16-QFN (3x3)
Lowest to $2.3443
Infineon Technologies
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Open Drain Hall Effect PG-SOT23-3-15
Lowest to $0.4189
TDK Corporation
Linear, Compass (ICs) RoHS
Lowest to $1.6008

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2771 $50.0962
54+ $1.8684 $100.8936
83+ $1.8100 $150.2300
115+ $1.7516 $201.4340
148+ $1.6932 $250.5936
198+ $1.5181 $300.5838
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,322 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess