WIN SOURCE will be having National Day Festival holiday from 1st October to 5th October.
During this period ,we still accept your inquiries and orders, but all the shipment will be delayed until October 6th.
Sorry for any inconvenience caused. Happy National Day Festival!
Search
Filters

NTA4153NT1G

Part No NTA4153NT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 20V 915MA SOT-416
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Pricing & Ordering
Quantity
Unit Price
Ext. Price
235+
$0.2150
$50.525
560+
$0.1790
$100.240
870+
$0.1730
$150.510
1,195+
$0.1680
$200.760
1,535+
$0.1630
$250.205
2,045+
$0.1470
$300.615
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 137,700 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
Ordering Guidelines *Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping
Enter your destination to get a shipping estimate

*

Products specifications

ECAD Module
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 915mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.5V, 4.5V
Gate-Source Threshold Voltage 1.1V @ 250μA
Max Gate Charge 1.82nC @ 4.5V
Max Input Capacitance 110pF @ 16V
Maximum Gate-Source Voltage ±6V
Power Dissipation (Max) 300mW (Tj)
Maximum Rds On at Id,Vgs 230 mOhm @ 600mA, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SC-75, SOT-416
Dimension SC-75, SOT-416
Win Source Part Number 025743-NTA4153NT1G
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Sufficient
Application Field Used in Power Management, Consumer Electronics, Computers & Computer Peripherals, Industrial

Description

NTA4153NT1G, produced by ON Semiconductor, is a N-Channel MOSFET transistor in SC-75, SOT-416 SMD (SMT) package. The features include 20V drain-source breakdown voltage, 915mA (Ta) continuous drain current at 25°C ,1.1V @ 250μA gate-source threshold voltage. NTA4153NT1G is used in the -55°C to 150°C (TJ) operating temperature range.

Contact Us

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud.

The shortage of electronic components in the market is seen by scammers as a prime opportunity

to catch manufacturers and other customers with actual needs off guard.


Please note that the only official website & email suffix are win-source.net


More details about fraud prevention

Related Products

Top Sellers