Products specifications

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 2.5V
Maximum Output Voltage 36V
Output Current 100mA
Tolerance ±0.4%
Temperature Coefficient 100ppm/°C
Current - Cathode 1mA
Temperature Range - Operating -40°C to 105°C (TA)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 032312-TL1431IDT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL1431IDT CAD Model

Description

The TL1431IDT is a precision programmable voltage reference from STMicroelectronics, a leader in semiconductor solutions. This device is a part of the TL1431 series, which are voltage references that can be programmed by the user over a wide voltage range of 2.5V to 36V. It is designed to provide a stable and precise voltage reference for various applications in the field of electronics, such as power supplies, battery-operated equipment, and other analog circuits.

Key Features

  • Adjustable Output Voltage: The TL1431IDT offers an output voltage range that is adjustable from 2.5V to 36V, providing flexibility for different design requirements.
  • High Precision: With a typical output voltage tolerance of ±0.5%, this voltage reference ensures high accuracy for the most demanding applications.
  • Low Dynamic Impedance: The dynamic output impedance is typically 0.2 ohms, a feature that contributes to stable operation under varying load conditions.
  • Temperature Compensated: The device includes temperature compensation which guarantees less deviation over the full temperature range, ensuring reliable performance in diverse environments.
  • Wide Operating Temperature Range: The TL1431IDT can operate over a broad temperature range from -40°C to +85°C, suitable for industrial applications.
  • Extended Lifespan: Designed for long-term reliability, this voltage reference is a solid choice for applications requiring a prolonged operational lifespan.
  • Small Package: Available in a small SOIC-8 package, it is ideal for space-constrained applications.

Applications

The TL1431IDT precision voltage reference is versatile and can be used in a wide array of applications, including:

  • Digital voltmeters
  • Power supplies
  • Battery chargers
  • Precision current regulators
  • Adjustable voltage references
  • Analog-to-digital and digital-to-analog converters

With its combination of adjustability, precision, and robustness, the TL1431IDT from STMicroelectronics is an excellent choice for designers looking to ensure stable voltage in their electronic products.

You May Also Be Interested in

Taiwan Semiconductor
VOLTAGE REFERENCE, PROGRAMMABLE,
Need more? Email Us
ECAD model for TS1431ACX
ON Semiconductor
Precision Analog Voltage References
Lowest to $7.3050
ECAD model for CAT8900B102TBGT3
Texas Instruments
IC VREF SHUNT ADJ 8DIP
Need more? Email Us
ECAD model for UC39431NG4
Taiwan Semiconductor
VOLTAGE REFERENCE, PROGRAMMABLE,
Need more? Email Us
ECAD model for TS1431BCX
STMicroelectronics
IC VREF SHUNT ADJ SOT23-3
Lowest to $0.3065
ECAD model for TS3431ILT
STMicroelectronics
IC VREF SHUNT 1.225V SOT23
Lowest to $0.9362
ECAD model for TS824ILT-1.2
National Semiconductor (TI)
TWO TERMINAL VOLTAGE REFERENCE, / Shunt Voltage Reference IC Fixed 10V V ±0.1% 15 mA TO-92-3
Lowest to $4.0017
ECAD model for LM4040AIZ-10.0
Taiwan Semiconductor
VOLTAGE REFERENCE, PROGRAMMABLE,
Need more? Email Us
ECAD model for TS432ACTB0G
STMicroelectronics
Need more? Email Us
ECAD model for TS431AIZ-AP$VDE

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2361 $50.7615
520+ $0.1937 $100.7240
800+ $0.1877 $150.1600
1,105+ $0.1816 $200.6680
1,425+ $0.1756 $250.2300
1,910+ $0.1574 $300.6340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,547 pieces
MOQ: 215 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention