EN
  • EN
  • DE
  • IT

REF35330QDBVR

Part No REF35330QDBVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description 650-NA QUIESCENT CURRENT, 12-PPM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202964-REF35330QDBVR
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Power Management (PMIC) Voltage Reference
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Reference Type Series
Current - Supply 2.6µA
Operating Temperature -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Ultra Librarian 3D Model Ultra Librarian REF35330QDBVR CAD Model

Description

The REF35330QDBVR is a high-precision voltage reference from Texas Instruments, renowned for its stability and accuracy in critical applications. This component is part of TI's extensive series of voltage references that cater to a wide array of electronic systems requiring a stable reference voltage for optimal performance.

Key Features

  • Precision Voltage: The REF35330QDBVR offers a fixed 3.3V output with an impressive initial accuracy. This ensures reliable performance for ADCs, DACs, and other sensitive circuits that require a precise reference voltage.
  • Low Temperature Coefficient: With its excellent temperature coefficient, this voltage reference maintains consistent performance over varying temperatures, making it suitable for applications that operate under diverse environmental conditions.
  • Low Dropout Voltage: The device can maintain accurate output even with minimal difference between the input and output voltage, which is ideal for low-voltage operations and helps to conserve power.
  • Wide Operating Current Range: It supports a broad range of operating currents, providing flexibility in design and ensuring compatibility with a variety of loads.
  • Stable with Capacitive Loads: The REF35330QDBVR is designed to be stable with capacitive loads, which is critical for maintaining output accuracy in dynamic conditions.

Applications

The Texas Instruments REF35330QDBVR voltage reference is suitable for a multitude of applications, including but not limited to:

  • Precision data acquisition systems
  • High-resolution analog-to-digital converters (ADCs)
  • Industrial instrumentation
  • Medical and healthcare equipment
  • Automotive electronics

Package and Quality

The REF35330QDBVR comes in a compact SOT-23-3 package, which is conducive to space-constrained applications. Texas Instruments' commitment to quality ensures that this voltage reference meets stringent industry standards for reliability and performance.

Conclusion

In summary, the REF35330QDBVR from Texas Instruments is a reliable and precise voltage reference that offers stable performance across a range of temperatures and operating conditions. Its versatility and high accuracy make it an excellent choice for designers looking to enhance the stability of their electronic systems.

You May Also Be Interested in

Panasonic
IC VREF SHUNT ADJ 2% 3SSIP
Lowest to $0.1513
Analog Devices Inc.
IC VREF SERIES PREC 3V SOT-23-3 / Voltage Reference IC V SOT-23-3
Lowest to $3.1695
National Semiconductor (TI)
TWO TERMINAL VOLTAGE REFERENCE,
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 14CDIP / Series Voltage Reference IC Fixed ±10V V 10 mA 14-CERDIP
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.33% 8SOIC
Lowest to $13.7611
Maxim Integrated
IC VREF SERIES 1% 8DIP
Lowest to $21.0209
Nisshinbo Micro Devices Inc.
IC VREF SHUNT ADJ SOT89-3
Lowest to $0.5684
Texas Instruments
IC VREF SHUNT 1% TO92-3 / Shunt Voltage Reference IC Fixed 5V V ±1% 15 mA TO-92-3
Lowest to $2.2131
Analog Devices Inc.
IC V-REF 2.5V LP 8-DIP / Voltage Reference IC V 8-PDIP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2156 $57.6056
62+ $1.8180 $112.7160
96+ $1.7611 $169.0656
132+ $1.7043 $224.9676
170+ $1.6475 $280.0750
228+ $1.4771 $336.7788
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,810 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess