EN
  • EN
  • DE

AD2702UD/883B

Part No AD2702UD/883B
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 14CDIP / Series Voltage Reference IC Fixed ±10V V 10 mA 14-CERDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Analog Devices Inc.
Series Military, MIL-STD-883
Package Tube
Product Status Last Time Buy
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) ±10V
Current - Output 10 mA
Temperature Coefficient 3ppm/°C
Noise - 0.1Hz to 10Hz 50µVp-p
Voltage - Input 13V ~ 18V
Current - Supply 17mA
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 14-CDIP (0.300", 7.62mm)
Supplier Device Package 14-CERDIP
Base Product Number AD2702
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 767051-AD2702UD/883B
Ultra Librarian 3D Model Ultra Librarian AD2702UD/883B CAD Model

Description

Product Overview: AD2702UD/883B

The AD2702UD/883B, manufactured by Analog Devices Inc., is a precision voltage reference and calibration system designed for high-end applications that require stable and accurate voltage references. This product is part of a series that is widely recognized for its reliability and performance in critical systems.

Key Features

  • Precision Voltage Reference: The AD2702UD/883B offers a highly precise voltage reference, ensuring consistent performance for applications that demand high accuracy.
  • Low Temperature Coefficient: This device features a low temperature coefficient, minimizing the changes in output voltage with temperature variations, which is crucial for maintaining accuracy over a wide range of operating conditions.
  • High Stability: Designed for long-term stability, the AD2702UD/883B maintains its performance characteristics over time, making it a reliable choice for critical applications.
  • Wide Operating Range: The device operates effectively across a broad range of voltages, catering to various power supply requirements.
  • Military Grade: As indicated by the "/883B" suffix, this product meets the stringent requirements of military standards, ensuring robustness and suitability for defense-related applications.

Applications

The AD2702UD/883B is ideally suited for a variety of high-performance applications, including:

  • Precision data acquisition systems
  • Calibration equipment
  • High-resolution analog-to-digital and digital-to-analog converters
  • Military and aerospace electronics
  • Professional grade test and measurement instruments

Technical Specifications

Here are some of the technical specifications for the AD2702UD/883B:

  • Output Voltage Options: Available in several fixed voltages
  • Initial Accuracy: Specified for high precision performance
  • Temperature Coefficient: Defined over a wide temperature range
  • Package: Hermetically sealed to ensure protection against environmental conditions

The AD2702UD/883B is a testament to Analog Devices Inc.'s commitment to providing high-quality components that meet the exacting needs of advanced electronic systems. With its precision, stability, and military-grade construction, this voltage reference and calibration system stands out as a top choice for engineers and designers looking for reliable solutions in demanding environments.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.1580
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.9566
Analog Devices Inc.
IC VREF SERIES PREC TSOT-23-5 / Voltage Reference IC V TSOT-23-5
Need more? Email Us
Analog Devices Inc.
0.25PPM N, L DRIFT PREC REFS
Lowest to $27.5136
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $1.9441
Analog Devices Inc.
IC VREF SERIES 0.1% 6DFN
Lowest to $15.7720
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
NXP / Nexperia
IC VREF SHUNT ADJ 1.5% TO236AB / Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA SOT-23 (TO-236AB)
Lowest to $0.4897

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess