EN
  • EN
  • DE

ADR390AUJZ-REEL7

Part No ADR390AUJZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES PREC TSOT-23-5 / Voltage Reference IC V TSOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Analog Devices Inc.
Series ADR39
Package Cut Tape
Product Status Obsolete
Mounting Type Surface Mount
Package / Case SOT-23-5 Thin, TSOT-23-5
Supplier Device Package TSOT-23-5
Base Product Number ADR390
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1341332-ADR390AUJZ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADR390AUJZ-REEL7 CAD Model

Description

Product Overview: ADR390AUJZ-REEL7 by Analog Devices Inc.

The ADR390AUJZ-REEL7 is a precision voltage reference component manufactured by Analog Devices Inc., known for its stability and accuracy in various applications. This product is part of the ADR39x series, which are ultracompact, high-precision, low-power voltage references that operate from a single 2.1V to 5.5V supply. The ADR390AUJZ-REEL7 comes in a small SOT-23 package, making it ideal for space-constrained applications.

Key Features

  • High Accuracy: The ADR390AUJZ-REEL7 boasts an initial accuracy of ±0.1% and provides a stable output voltage of 2.048V. This level of precision is maintained over time, temperature, and varying supply voltages, ensuring reliable performance in critical applications.
  • Low Temperature Coefficient: With a low temperature coefficient of 8 ppm/°C, this voltage reference maintains its accuracy across a wide temperature range, making it suitable for both commercial and industrial environments.
  • Low Dropout Voltage: The device features a low dropout voltage, enhancing its performance in applications with a limited power supply range.
  • Long-Term Stability: The ADR390AUJZ-REEL7 offers excellent long-term stability, which is a crucial parameter for precision instrumentation and measurement systems.
  • Low Power Consumption: It is designed for low-power operation, consuming only 18 μA (typical), which is beneficial for battery-powered devices and energy-efficient systems.
  • Wide Operating Temperature Range: The device can operate over a broad temperature range from -40°C to +125°C, accommodating a variety of application conditions.

Applications

The ADR390AUJZ-REEL7 is suitable for high-precision data conversion systems, such as analog-to-digital converters (ADCs) and digital-to-analog converters (DACs), where a stable reference voltage is critical. It is also ideal for portable and battery-powered applications due to its low power consumption. Other applications include medical devices, industrial control systems, and precision instrumentation.

Packaging and Availability

This product is provided in a convenient tape and reel packaging format (REEL7), facilitating automated assembly processes for large-scale manufacturing. The SOT-23 package is RoHS compliant and designed for surface mount technology (SMT), which is widely used in modern electronic circuit assembly.

With its combination of high precision, low power, and compact form factor, the ADR390AUJZ-REEL7 from Analog Devices Inc. stands out as a reliable choice for designers looking to enhance the accuracy and efficiency of their electronic systems.

You May Also Be Interested in

Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 15 mA SOT-23-3
Lowest to $0.4401
Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess