EN
  • EN
  • DE

MAX6033CAUT25+T

Part No MAX6033CAUT25+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.1% SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 2.5V
Current - Output 15 mA
Tolerance ±0.1%
Temperature Coefficient 40ppm/°C
Noise - 0.1Hz to 10Hz 16µVp-p
Noise - 10Hz to 10kHz 12µVrms
Voltage - Input 2.7V ~ 12.6V
Current - Supply 85µA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-6
Base Product Number MAX6033
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1075533-MAX6033CAUT25+T
Ultra Librarian 3D Model Ultra Librarian MAX6033CAUT25+T CAD Model

Description

Maxim Integrated MAX6033CAUT25+T Precision Voltage Reference

The MAX6033CAUT25+T from Maxim Integrated is a high-precision voltage reference offering a fixed output voltage of 2.5V with an impressive accuracy level. This component is part of Maxim's family of low-dropout, micropower, three-terminal voltage references. It is designed to provide a stable reference voltage for high-performance analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision circuitry where a precise and stable voltage source is critical.

This voltage reference comes in a compact SOT23 package, making it suitable for space-constrained applications. It is characterized for the extended industrial temperature range of -40°C to +125°C, ensuring reliable performance across various environmental conditions. The MAX6033CAUT25+T offers an initial accuracy of ±0.2% and a low 35ppm/°C temperature coefficient, which makes it an excellent choice for precision applications that require a stable voltage regardless of temperature variations.

One of the key features of the MAX6033CAUT25+T is its low quiescent current, which makes it ideal for portable and battery-powered devices. The device requires a supply voltage of only 300mV above the output voltage, ensuring minimal power loss across the device, hence extending battery life in portable applications. Additionally, the low dropout voltage allows the reference to remain accurate even when the supply voltage is very close to the output voltage, providing greater flexibility in power supply design.

The MAX6033CAUT25+T also features a force-sense connection that corrects for any voltage drops due to the resistance of the PCB traces, ensuring that the voltage at the load is always precise. This is particularly useful in precision measurement systems where long trace lengths can introduce significant voltage drops.

In summary, the MAX6033CAUT25+T from Maxim Integrated is a highly accurate, low-power voltage reference that is well-suited for demanding applications that require a precise and stable voltage source. Its small footprint, low dropout voltage, and high accuracy make it a versatile choice for engineers looking to enhance the performance of their precision electronic systems.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 15 mA SOT-23-3
Lowest to $0.5200
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess