EN
  • EN
  • DE

LT6654AHLS8-4.096#PBF

Part No LT6654AHLS8-4.096#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package CLCC
Max Operating Temperature 125 °C
Min Operating Temperature -40 °C
Min Output Voltage 4.096 V
Mount Surface Mount
Number of Pins 8
Operating Supply Current 600 µA
Output Current 10 mA
Output Type Fixed
REACH SVHC No SVHC
Reference Type Series
Reference Voltage 4.096 V
RoHS Compliant
Schedule B 8542390000, 8542390000
Temperature Coefficient 10 ppm/°C
Tolerance 0.05 %
Win Source Part Number 1221328-LT6654AHLS8-4.096#PBF
Categories PMIC - Voltage Reference
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT6654AHLS8-4.096#PBF CAD Model

Description

Linear Technology's LT6654AHLS8-4.096#PBF Precision Voltage Reference

The LT6654AHLS8-4.096#PBF is a high precision, low noise, and low drift voltage reference from Linear Technology, now part of Analog Devices. This component provides a stable reference voltage of 4.096 volts, which is widely used in precision measurement and control systems. The device is designed to maintain a high degree of accuracy and stability under varying conditions of temperature, load, and time, making it an ideal choice for demanding applications.

Key Features:

  • High Accuracy: The LT6654AHLS8-4.096#PBF boasts an initial accuracy of ±0.05%, ensuring precise voltage reference for critical applications.
  • Low Temperature Coefficient: With a temperature coefficient as low as 2ppm/°C, this device offers excellent stability over a wide temperature range, minimizing errors due to temperature variations.
  • Low Noise: The low output noise of 1.5ppmP-P/√Hz makes this voltage reference suitable for high-resolution analog-to-digital conversions and noise-sensitive applications.
  • Long-Term Stability: The LT6654AHLS8-4.096#PBF exhibits a long-term stability of less than 30ppm/√kHr, ensuring consistent performance over the lifetime of the product.
  • Wide Operating Range: It operates over a wide supply range from 4.25V to 18V, providing design flexibility and compatibility with various system voltages.
  • Robust Package: Housed in an 8-lead SOIC package, the LT6654AHLS8-4.096#PBF is designed to withstand harsh environments and is suitable for automated assembly processes.

Applications:

The LT6654AHLS8-4.096#PBF is ideal for precision data conversion, industrial control systems, medical equipment, and automotive electronics, where accurate and stable reference voltages are crucial for system performance. Its robust design and high precision make it a go-to solution for engineers looking to enhance the accuracy and reliability of their electronic systems.

Conclusion:

Linear Technology's LT6654AHLS8-4.096#PBF is a testament to the company's commitment to providing high-quality, reliable components for advanced electronic systems. Its combination of precision, stability, and flexibility makes it a valuable component for a wide range of applications where voltage reference integrity is paramount.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% 8UMAX / Series Voltage Reference IC Fixed 5V V ±0.1% 10 mA 8-uMAX/uSOP
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Microchip Technology
IC 7 PPM 0.1% VOLTAGE REFERENCE / Series Voltage Reference IC Fixed 3V V ±0.1% 20 mA SOT-23-6
Lowest to $2.9105
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
IC VREF SHUNT 2% / Shunt Voltage Reference IC Fixed 5V V ±2% 10 mA
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess