EN
  • EN
  • DE

PI7C9X440SLBFDE

Part No PI7C9X440SLBFDE
Manufacturer Diodes Incorporated
Catalog Interface - Controllers
Description IC PCIE-TO-USB 2.0 CTRLR 128LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tray
Status Active
Protocol USB
Purpose Controller
Standards USB 2.0
Supply Voltage - Operating 3.3V
Temperature Range - Operating -40°C to 85°C
Case / Package 128-LQFP (14x14)
Win Source Part Number 086003-PI7C9X440SLBFDE
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Quantity per package 90
Ultra Librarian 3D Model Ultra Librarian PI7C9X440SLBFDE CAD Model

Description

Diodes Incorporated PI7C9X440SLBFDE: High-Performance PCI Express Packet Switch

The Diodes Incorporated PI7C9X440SLBFDE is a state-of-the-art PCI Express (PCIe) Gen2 packet switch designed to meet the high-performance requirements of modern computing and networking applications. This advanced switch is a part of Diodes Incorporated's PI7C9X2G series, renowned for its reliability and efficiency in data transfer across multiple PCIe devices.

With its 4-lane, 4-port configuration, the PI7C9X440SLBFDE offers a versatile solution that can be used to expand PCIe connectivity in a variety of systems, from desktops and servers to embedded systems and industrial PCs. It provides a seamless and efficient way to manage PCIe traffic between the root complex and endpoint devices, ensuring optimal data flow and system performance.

The PI7C9X440SLBFDE supports a plethora of features that make it an ideal choice for system designers. It is compliant with PCI Express Base Specification Revision 2.1, ensuring compatibility with the latest PCIe devices. The switch offers peer-to-peer switching capability, which allows for direct data transfer between endpoints without burdening the CPU, thus enhancing system efficiency.

One of the key advantages of the PI7C9X440SLBFDE is its support for advanced error reporting and handling, which is crucial for maintaining system integrity and reliability. The switch also includes hot-plug support, allowing for the addition or removal of devices without needing to power down the system. This feature is particularly beneficial for servers and workstations that require maximum uptime.

Energy efficiency is another hallmark of the PI7C9X440SLBFDE, featuring low-power states and a power management interface that helps reduce overall system power consumption. Additionally, its small form factor package allows for a compact system design, freeing up valuable space for other critical components.

In conclusion, the Diodes Incorporated PI7C9X440SLBFDE is a robust and flexible PCIe packet switch that offers a high level of performance, reliability, and energy efficiency, making it an excellent choice for a wide range of applications in today's technology-driven world.

You May Also Be Interested in

Exar Corporation
Enhanced 4-Ch Full-Speed USB UART | IC UART BRIDGE TO USB 4CH 64LQFP
Lowest to $16.3637
Texas Instruments
IC GP LINK LAYER CNTRLR 100LQFP
Lowest to $21.5267
Texas Instruments
IC 2-PORT USB HUB 100WQFN
Lowest to $17.6197
Texas Instruments
IC CTRLR SER NETWORK IN 100QFP
Need more? Email Us
Microchip Technology
Single-Port Ethernet Controller with SPI Interface | IC ETHERNET CONTROLLER SPI 32MLF
Lowest to $8.5346
NXP / Nexperia
IC STAND-ALONE CAN CTRLR 28-DIP
Lowest to $11.4253
Exar Corporation
IC UART TXRX 128/384 BYTE 16QFN
Lowest to $3.5758
Microchip Technology
DIST Dual 5.5V 0.65A to 1.8A 8-Pin SOIC N Tube / IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $1.9058
NXP / Nexperia
IC USB PD PHY TYPE C 20HVQFN
Lowest to $2.2529

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.7446 $74.2338
5+ $20.3032 $101.5160
8+ $19.6688 $157.3504
11+ $19.0343 $209.3773
14+ $18.3998 $257.5972
19+ $16.4964 $313.4316
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,020 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess