EN
  • EN
  • DE

KSZ8851SNLI

Part No KSZ8851SNLI
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description Single-Port Ethernet Controller with SPI Interface | IC ETHERNET CONTROLLER SPI 32MLF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Protocol Ethernet
Function Controller
Interface SPI
Standards 10/100 Base-T/TX PHY
Supply Voltage (V) 1.8V, 2.5V, 3.3V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 32-VFQFN Exposed Pad, 32-MLF
Supplier Device Package 32-MLF (5x5)
Family Part Number KSZ8851
Manufacturer Pack Quantity 490
MSL Level 3 (168 Hours)
Win Source Part Number 1193828-KSZ8851SNLI
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KSZ8851SNLI CAD Model

Description

Microchip Technology's KSZ8851SNLI - Single-Port Ethernet Controller

The KSZ8851SNLI is a highly efficient single-port Ethernet controller from the renowned manufacturer Microchip Technology. Designed to enable network connectivity in embedded systems, this sophisticated controller integrates a MAC (Media Access Control) and PHY (Physical Layer) in a compact 32-pin QFN package, making it an ideal solution for space-constrained applications.

With its full-featured 10/100Mbps Ethernet controller, the KSZ8851SNLI supports both half and full-duplex modes, allowing for versatile and reliable network connections. It is designed to handle high-throughput applications with ease, thanks to its non-blocking switch fabric and on-chip frame buffer. This ensures smooth and efficient data transfer, which is critical for performance-sensitive applications.

The KSZ8851SNLI is equipped with a host of features that make it a robust choice for various applications. It includes hardware checksum generation and checking for IP, TCP, and UDP protocols, reducing the processing load on the host CPU and enhancing overall system performance. The controller also supports QoS (Quality of Service) features, such as programmable classification and prioritization, which are essential for managing network traffic effectively.

For ease of integration, the KSZ8851SNLI provides a flexible interface to connect with a wide range of host processors. It supports multiple interface options including 8/16/32-bit CPU interfaces, allowing for seamless integration with most embedded systems. Additionally, it comes with a comprehensive set of drivers and support for various operating systems, simplifying the development process for engineers.

Security is a critical aspect of network communications, and the KSZ8851SNLI addresses this by offering hardware-based security features. It includes support for IEEE 802.1x port-based network access control, which can be used to authenticate devices connected to the network, ensuring that only authorized devices can access network resources.

Overall, the KSZ8851SNLI from Microchip Technology is a powerful and versatile Ethernet controller that is perfect for embedded systems requiring reliable network connectivity with minimal footprint and power consumption. Its rich feature set and ease of use make it an excellent choice for a wide range of applications, from industrial automation to consumer electronics.

You May Also Be Interested in

Infineon Technologies
IC SWITCH CTRLR 10/100 128LQFP
Lowest to $5.4135
Broadcom Limited
IC ETHERNET SWITCH 10/100BASE / Ethernet ICs 5-PORT FE SWITCH
Lowest to $7.8800
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8TDFN / Single Channel 1 Wire Master 1333.3mW Serial Interface 8-Pin TDFN EP T/R
Lowest to $1.2788
Infineon Technologies
IC SWITCH CTRLR 10/100 128-FQFP
Need more? Email Us
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Need more? Email Us
Infineon Technologies
Lowest to $7.2961
Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Lowest to $3.2617
Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Lowest to $5.0427
Cypress Semiconductor Corp
IC WEST BRIDGE USB 121FBGA / USB Peripheral Controller Tray 121-Pin FBGA
Lowest to $2.9856

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5346 $51.2076
15+ $7.0028 $105.0420
23+ $6.7839 $156.0297
31+ $6.5651 $203.5181
40+ $6.3463 $253.8520
53+ $5.6898 $301.5594
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 58,828 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess