EN
  • EN
  • DE

MIC2012BM

Part No MIC2012BM
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC USB PWR CTRLR DUAL 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Protocol USB
Purpose Controller
Supply Voltage - Operating 4.5 V to 5.5 V
Operating Supply Current 16μA
Temperature Range - Operating 0°C to 70°C
Case / Package 8-SOIC
Win Source Part Number 1075894-MIC2012BM
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2012BM CAD Model

Description

Microchip Technology MIC2012BM: A Versatile Power Distribution Switch

The MIC2012BM from Microchip Technology is a sophisticated power distribution switch designed to integrate seamlessly into a variety of applications that require power management solutions. This component is engineered to provide a high level of performance in power distribution systems, making it an ideal choice for designers looking to enhance their product's power efficiency and reliability.

Key Features

  • Current Limiting: The MIC2012BM offers an adjustable current limit, which provides protection against overcurrent conditions that could potentially damage the system. This feature ensures that the power distribution is controlled and safe.
  • Thermal Shutdown: With built-in thermal shutdown, the device automatically turns off if it exceeds a certain temperature threshold, preventing thermal runaway and safeguarding the system components.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the switch does not operate at dangerously low voltages, which could lead to erratic system behavior or damage.
  • Fast Transient Response: The MIC2012BM is designed to respond quickly to changes in load conditions, ensuring stable operation throughout a range of applications.

Applications

The versatility of the MIC2012BM allows it to be used in a broad spectrum of applications. It is particularly well-suited for:

  • USB and peripheral ports
  • Hot-swap supplies
  • Power distribution in battery-operated devices
  • Notebook computers and PDAs
  • Advanced telecommunications systems

Technical Specifications

The MIC2012BM operates over a wide voltage range and is packaged in a compact 8-pin SOIC, making it easy to integrate into PCB designs with limited space. With its built-in fault protection features and robust power handling capabilities, the MIC2012BM is a reliable choice for managing power in your electronic designs.

For developers and engineers looking to incorporate a power distribution switch with advanced features and reliable performance, the MIC2012BM from Microchip Technology stands out as a superb option. Its combination of protection features and operational versatility make it a valuable component in any power management system.

You May Also Be Interested in

NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $1.5857
Microchip Technology
IC ETHERNET CONTROLLER 48SQFN / Ethernet Controller 10/100/1000 Base-TX PHY Interface 48-SQFN (7x7)
Lowest to $32.6415
Diodes Incorporated
USB3 SWITCH X1-QFN2040-24 T&R 3. / Interface
Lowest to $0.5190
Microchip Technology
2/3-PORT ETHERCAT SLAVE CTLR / Ethernet Controller 10/100 Base-T/TX Bus Interface 64-QFN (9x9)
Lowest to $11.7294
FTDI, Future Technology Devices International Ltd
IC USB FS DUAL UART/FIFO 48LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 48-LQFP (7x7)
Lowest to $9.5038
NXP / Nexperia
IC UART SINGLE W/FIFO 16-TSSOP / RS232, RS485 Controller I²C, SPI, UART Interface 16-TSSOP
Lowest to $5.2109
Microchip Technology
IC USB HUB CNTRL I2C/SPI 100VQFN / USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)
Lowest to $19.0705
Microchip Technology
IC CONTROLLER ETHERNET 64QFN / Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $9.8286

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess