Products specifications

Category Sensors, Transducers - Humidity, Moisture Sensors
Mfr Bosch Sensortec
Package Tape & Reel
Product Status Active
Sensor Type Humidity, Pressure, Temperature
Humidity Range 0 ~ 100% RH
Output Type I2C, SPI
Output 16b
Accuracy ±3%
Response Time 1 s
Voltage - Supply 1.71V ~ 3.6V
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C
Package / Case 8-VFLGA
Supplier Device Package 8-LGA (2.5x2.5)
Standard Package 10,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9025.80.1000
Win Source Part Number 759441-BME280
Ultra Librarian 3D Model Ultra Librarian BME280 CAD Model

Description

The 759441-BME280 is a humidity, pressure, and temperature sensor manufactured by Bosch Sensortec.

  • Category: Sensors and Transducers, Humidity and Moisture Sensors
  • Humidity Range: 0 to 100% RH
  • Humidity Accuracy: ±3%
  • Interfaces: I2C, SPI
  • Operating Temperature Range: -40°C to 85°C
  • Package: 8-VFLGA
  • Moisture Sensitivity Level: 1
  • Active Product: Yes

You May Also Be Interested in

Sensirion AG
SHT3X FILTER MEMBRANE VERSION
Need more? Email Us
ECAD model for SHT35-DIS-F10KS
ScioSense
ENS215-LQFM QFN4 T&R 3K5
Need more? Email Us
ECAD model for ENS215-LQFM
Amphenol
SENSOR HUMIDITY 1V RESIST 5% MOD / Humidity Temperature Sensor 30 ~ 90% RH Resistive ±5% RH 120 s Through Hole
Need more? Email Us
ECAD model for HS12SP
Silicon Labs
SENS HUMID/TEMP 3.6V I2C 2% 6DFN / Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% RH 18 s Surface Mount
Lowest to $52.5525
ECAD model for SI7021-A10-GM1
Honeywell
SENS HUMIDITY 5V ANLG 3.5% 3SIP / Humidity Temperature Sensor 0 ~ 100% RH Analog Voltage ±3.5% RH 5 s Through Hole
Need more? Email Us
ECAD model for HIH-4020-002
Silicon Labs
SENS HUMI/TEMP 3.3V I2C 3% 24QFN
Need more? Email Us
ECAD model for SI7005-B-GMR
Silicon Labs
SENSOR HUMI/TEMP 3.6V I2C 3% QFN
Lowest to $14.7147
ECAD model for SI7013-A20-IM1
Sensirion AG
DIGITAL RH/TEMP W/FILTER
Need more? Email Us
ECAD model for SHT41-AD1F-R2
Silicon Labs
SENS HUMI/TEMP 3.6V I2C 4% 6DFN
Lowest to $6.0306
ECAD model for SI7020-A20-GM1

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9604 $55.7228
14+ $7.4565 $104.3910
21+ $7.2046 $151.2966
30+ $6.7008 $201.0240
39+ $6.4489 $251.5071
49+ $6.1970 $303.6530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 11,460 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention