EN
  • EN
  • DE
  • IT

CC2D23-SIP

Part No CC2D23-SIP
Manufacturer Amphenol Advanced Sensors
Catalog Moisture Sensors, Humidity
Description SENSOR HUMI/TEMP 3.3V I2C 2% SIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Sensor Type Humidity, Temperature
Humidity Range 0 ~ 100% RH
Output Type I2C
Output 14b
Accuracy ±2% RH
Response Time 7 s
Voltage - Supply 3.3V
Mounting Type Through Hole
Temperature Range - Operating -40°C ~ 125°C
Case / Package 4-SIP Module
Supplier Device Package 4-SIP
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1599256-CC2D23-SIP
Ultra Librarian 3D Model Ultra Librarian CC2D23-SIP CAD Model

Description

N

You May Also Be Interested in

Amphenol Advanced Sensors
SENSOR HUMID/TEMP 5V PDM 2% MOD
Need more? Email Us
Amphenol Advanced Sensors
SENSOR HUMID/TEMP 5V I2C 2% SIP
Need more? Email Us
Silicon Labs
SENS HUMI/TEMP 3.6V PWM 3% 6DFN
Need more? Email Us
TE Connectivity
SENSOR HUMID/TEMP 3V I2C 2% SMD
Need more? Email Us
Honeywell
SENSOR HUMI/TEMP 3.3V SPI 3% SMD
Need more? Email Us
Sensirion AG
SENSOR HUMIDITY 100 RH SMD / Humidity, Temperature 0 ~ 100% RH I²C ±1.8% RH 4 s Surface Mount
Lowest to $0.6772
Sensirion AG
Board Mount Humidity Sensors +/- 2%RH 14 bit Resolution
Lowest to $2.8525
Honeywell
SENSOR HUMI/TEMP 3.3V SPI 4% SMD
Need more? Email Us
Amphenol Advanced Sensors
SENSOR HUMI/TEMP 3.3V I2C 2% SIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess