EN
  • EN
  • DE

MC33076D

Part No MC33076D
Manufacturer ON Semiconductor
Description DUAL HIGH OUTPUT CURRENT OPERATIONAL AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1218184-MC33076D
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC33076D CAD Model

Description

ON Semiconductor MC33076D Operational Amplifier

The MC33076D is a high-performance operational amplifier (op-amp) manufactured by ON Semiconductor, a company known for its expertise in power and signal management. This particular model is designed to offer a balance of speed, precision, and low power consumption, making it an ideal choice for a wide range of applications, including industrial, automotive, and consumer electronics.

The MC33076D comes in a SOIC-8 package, which is a small outline integrated circuit with 8 pins. This compact form factor allows for its integration into space-constrained designs while still providing robust functionality. The device operates over a wide range of power supply voltages, from 3V to 44V, and offers a high gain bandwidth product of 4.5 MHz. This feature, along with its fast slew rate of 13 V/μs, makes it suitable for high-speed signal processing tasks.

One of the key advantages of the MC33076D is its low input offset voltage, which ensures accurate signal amplification with minimal error. Additionally, the op-amp has a low total harmonic distortion (THD) and a low noise figure, which makes it an excellent choice for audio applications and other sensitive signal processing tasks where maintaining signal integrity is crucial.

The MC33076D also features a high output current capability, which enables it to drive capacitive loads effectively. This is particularly important in applications where the op-amp is directly interfaced with other components that have varying load characteristics.

ON Semiconductor has designed the MC33076D with protection features such as input and output over-voltage protection, ensuring the device's reliability and longevity even in harsh operating conditions. The op-amp is also characterized for operation from -40°C to +85°C, allowing it to perform reliably in a wide range of environmental temperatures.

In conclusion, the MC33076D from ON Semiconductor is a versatile and reliable operational amplifier that offers a combination of speed, precision, and low power consumption. Its robust feature set makes it an excellent choice for designers seeking to optimize their electronic systems for performance and efficiency.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess