EN
  • EN
  • DE

LM5069MM-2/NOPB

Part No LM5069MM-2/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC CTRLR HOT SWAP 48V 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications General Purpose
Features Auto Retry
Programmable Features Current Limit, Fault Timeout, OVP, UVLO
Supply Voltage - Operating 9 V to 80 V
Temperature Range - Operating -40°C to 125°C
Operating Supply Current 1.3mA
Mounting SMD (SMT)
Case / Package 10-VSSOP
Feature Pins OUT, PGD, PWR, OVLO, TIMER, UVLO
Win Source Part Number 019379-LM5069MM-2/NOPB
Family Name LM5069-2
Introduction Date May 03, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian LM5069MM-2/NOPB CAD Model

Description

The LM5069MM-2/NOPB is a high-performance, advanced hot-swap controller from Texas Instruments, a leading global semiconductor company.

  • Application: Hot-swap applications where a board is inserted into a live backplane.
  • Feature: Controlled inrush current with programmable fault detection and response times.
  • Input Voltage Range: Integrated 8V to 80V input voltage range.
  • Feature: Advanced fault protection capabilities.
  • Detection: Programmable overcurrent fault detection threshold and response time.
  • Limit: Programmable power limit.
  • Response: Can be programmed to respond in a variety of ways, including latching off, retrying, or simply reporting the fault.
  • Driver: Integrated gate driver with charge pump for external N-Channel MOSFET.
  • Amplifier: High-accuracy current sense amplifier.
  • Packaging: Small 10-pin VSSOP package.
  • Compliance: RoHS compliant and lead-free.

You May Also Be Interested in

Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1579 $54.0527
26+ $3.8948 $101.2648
40+ $3.7632 $150.5280
58+ $3.5000 $203.0000
75+ $3.3685 $252.6375
93+ $3.2369 $301.0317
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,980 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess