EN
  • EN
  • DE

TUSB7320RKMT

Part No TUSB7320RKMT
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC 2-PORT USB HUB 100WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Not For New Designs
Protocol USB
Purpose Host Controller
Standards USB 3.0
Supply Voltage - Operating 1.1V, 3.3V
Temperature Range - Operating 0°C to 70°C
Case / Package 100-WQFN-MR (9x9)
Win Source Part Number 1114884-TUSB7320RKMT
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Consumer Electronics, Communications & Networking, Security, Lighting, Metering, Automation & Process Control
Quantity per package 250
Ultra Librarian 3D Model Ultra Librarian TUSB7320RKMT CAD Model

Description

The TUSB7320RKMT from Texas Instruments is an advanced USB 3.0 host controller that provides a high-performance solution for interfacing between the Universal Serial Bus (USB) and a host system. This integrated circuit is designed to support the SuperSpeed (5 Gbps), HighSpeed (480 Mbps), FullSpeed (12 Mbps), and LowSpeed (1.5 Mbps) data rates, making it versatile for a wide range of applications in consumer, industrial, and computing environments.

With its dual-port configuration, the TUSB7320RKMT enables simultaneous operation of multiple USB devices, facilitating efficient data transfer and device management. The controller is built on a 65-nm process technology, which ensures low power consumption and reduced heat generation, thus enhancing system reliability and longevity.

This IC comes in a compact 76-pin QFN (RKM) package, which is well-suited for space-constrained applications. The TUSB7320RKMT also features an integrated PHY, which simplifies the design process by reducing the need for additional components. It is fully compliant with the USB 3.0 specification and is backward compatible with USB 2.0 and 1.1 legacy devices.

The controller is equipped with multiple advanced features, including support for asynchronous notification of various USB-related events, which allows for efficient power management and system optimization. Additionally, the TUSB7320RKMT supports endpoint companion descriptors and protocol layer packets, enhancing its functionality and making it a robust solution for managing high-speed data transfers.

For developers, Texas Instruments provides extensive technical documentation, reference designs, and software support to facilitate the integration of the TUSB7320RKMT into various platforms. This ensures a smooth development process and quick time-to-market for products incorporating this versatile USB 3.0 host controller.

In summary, the TUSB7320RKMT from Texas Instruments is a feature-rich USB 3.0 host controller that offers superior performance, low power consumption, and a compact footprint, making it an ideal choice for a wide array of USB-enabled devices.

You May Also Be Interested in

Infineon Technologies
PHY 1-CH 10Mbps/100Mbps 3.3V 100-Pin LQFP
Need more? Email Us
Cypress Semiconductor Corp
IC WEST BRIDGE USB 121FBGA / USB Peripheral Controller Tray 121-Pin FBGA
Lowest to $2.9856
Infineon Technologies
IC SWITCH CTRLR 10/100 128-FQFP
Need more? Email Us
Intel
IC CTRL ETH PCI/CARDBUS 196-BGA
Need more? Email Us
Infineon Technologies
IC SWITCH CTRLR 10/100 40LQFP
Lowest to $3.2617
Cypress Semiconductor Corp
IC USB PERIPHERAL CTRLR 18DIP / Low-Speed USB Peripheral Controller 24-Pin PDIP
Need more? Email Us
Cypress Semiconductor Corp
EZ-USB AT2LP™ USB 2.0 to ATA/ATAPI Bridge
Lowest to $38.1277
Texas Instruments
IC MACPHY 10/100 802.3 144LQFP / PHY 1-CH 10Mbps/100Mbps 3.3V 144-Pin LQFP Tray
Need more? Email Us
Infineon Technologies
Lowest to $7.2961

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9585 $54.5435
22+ $4.6447 $102.1834
34+ $4.4878 $152.5852
48+ $4.1740 $200.3520
63+ $4.0171 $253.0773
78+ $3.8601 $301.0878
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,320 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess