EN
  • EN
  • DE

PTN5150HHXMP

Part No PTN5150HHXMP
Manufacturer NXP / Nexperia
Catalog Interface - Controllers
Description IC USB HOST CTLR 12X2QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features USB Controller - USB Interface 12-X2QFN (1.6x1.6)
Manufacturer NXP
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Package 12-XFQFN
Case / Package 12-X2QFN (1.6x1.6)
Family Name PTN5150
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 10000
Popularity High
Supply and Demand Status Limited
Win Source Part Number 890436-PTN5150HHXMP
Ultra Librarian 3D Model Ultra Librarian PTN5150HHXMP CAD Model

Description

Product Overview: PTN5150HHXMP from NXP

The PTN5150HHXMP is a highly sophisticated USB Type-C configuration channel (CC) logic and port control product from NXP Semiconductors. This compact interface device is designed to simplify the implementation of USB Type-C connectors in various applications, making it an ideal solution for designers looking to upgrade their products with the latest USB technology.

Key Features

  • USB Type-C Rev. 1.1 Compliant: Ensures compatibility with the latest USB Type-C specifications, offering a reliable connection for data transfer and power delivery.
  • Bi-Directional Power Delivery: Supports power delivery for both source and sink roles, enabling devices to either provide or receive power.
  • Plug Orientation Detection: Automatically detects the orientation of the USB Type-C plug, ensuring a seamless user experience.
  • Accessory Mode Support: The device can identify and support various USB Type-C accessories, expanding its usability.

Applications

The versatility of the PTN5150HHXMP makes it suitable for a wide range of applications. It is particularly useful in:

  • Notebooks and Tablets
  • Smartphones
  • Docking Stations
  • Monitors and Peripherals

Technical Specifications

The PTN5150HHXMP offers robust technical specifications that cater to the demanding requirements of modern USB Type-C implementations:

  • Supply Voltage: Operates over a wide range of supply voltages.
  • Package: Available in a small-footprint package that is ideal for space-constrained applications.
  • ESD Protection: Features integrated Electrostatic Discharge (ESD) protection circuits to safeguard against voltage spikes.

Environmental and Quality Standards

The PTN5150HHXMP is designed to meet high environmental and quality standards, ensuring reliability and durability for consumer and industrial applications. It is compliant with various industry certifications and environmental directives.

For a complete understanding of the PTN5150HHXMP's capabilities and how it can be integrated into your designs, refer to the official NXP datasheets and application notes. These documents provide in-depth information, including detailed specifications, recommended usage scenarios, and technical guidance for developers.

You May Also Be Interested in

Infineon Technologies
IC SWITCH CTRLR 10/100 40LQFP
Lowest to $3.2617
Infineon Technologies
IC SWITCH CNTRLR 10/100 128FQFP
Lowest to $5.4135
Intel
IC CTRL ETH PCI/CARDBUS 196-BGA
Need more? Email Us
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Need more? Email Us
Texas Instruments
IC MACPHY 10/100 802.3 144LQFP / PHY 1-CH 10Mbps/100Mbps 3.3V 144-Pin LQFP Tray
Need more? Email Us
Cypress Semiconductor Corp
IC WEST BRIDGE ARROYO 81-WLCSP / Full Speed/High Speed Peripheral Controller USB 2.0 1.8V T/R
Lowest to $8.0903
Infineon Technologies
Ethernet ICs SWITCH / PHY / IC SWITCH CTRLR 10/100 128-FQFP
Lowest to $8.2928
Infineon Technologies
Lowest to $7.2961
Infineon Technologies
IC ETHERNET CONVERTER 128QFP
Lowest to $17.6208

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.8699 $64.3495
11+ $10.5601 $116.1611
17+ $10.2300 $173.9100
24+ $9.9000 $237.6000
31+ $9.5700 $296.6700
41+ $8.5800 $351.7800
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess