EN
  • EN
  • DE
  • IT

SJA1000/N1,112

Part No SJA1000/N1,112
Manufacturer NXP / Nexperia
Catalog Interface - Controllers
Description IC STAND-ALONE CAN CTRLR 28-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Protocol CAN
Purpose Controller
Standards CAN 2.0
Supply Voltage - Operating 4.5 V to 5.5 V
Operating Supply Current 15mA
Temperature Range - Operating -40°C to 125°C
Case / Package 28-DIP
Win Source Part Number 1096552-SJA1000/N1,112
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SJA1000/N1,112 CAD Model

Description

The SJA1000/N1,112 is a standalone controller from NXP Semiconductors, designed for handling the communication layers of the CAN (Controller Area Network) protocol. This product is particularly renowned for its high-performance functionality in automotive and industrial network applications where a reliable data communication bus is critical.

Key Features

  • Compatibility: The SJA1000/N1,112 is fully compatible with the ISO 11898 standard, ensuring seamless integration into existing CAN-based systems.
  • Operating Modes: It offers various operating modes including a basicCAN mode and a PeliCAN mode, enhancing its versatility for different application requirements.
  • Message Handling: With its capability to handle standard and extended message frames, the SJA1000/N1,112 ensures broad applicability across different CAN network configurations.
  • Error Confinement: The device features sophisticated error detection and confinement mechanisms, which are critical for maintaining the integrity of communication in noisy environments.
  • Bit Rate: It can support CAN interface speeds of up to 1 Mbit/s, allowing for fast data transfer rates suitable for time-critical operations.

Applications

The SJA1000/N1,112 is ideal for a variety of applications, including:

  • Automotive electronics, such as engine control units, ABS systems, and airbags
  • Industrial automation systems, including sensors, actuators, and robotics
  • Medical equipment for reliable and secure patient monitoring and diagnostics
  • Embedded systems requiring robust and efficient network communication

Technical Specifications

Parameter Value Supply Voltage 4.5V to 5.5V Temperature Range -40°C to +85°C Package DIP-28, SOT-136 Mounting Type Through Hole

Ordering Information

The SJA1000/N1,112 is available for order under the specified part number, which includes the DIP-28 package. For detailed purchasing information and bulk order inquiries, customers should contact authorized NXP distributors or visit the NXP website.

You May Also Be Interested in

Infineon Technologies
IC SWITCH CTRLR 10/100 128LQFP
Need more? Email Us
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8TDFN / Single Channel 1 Wire Master 1333.3mW Serial Interface 8-Pin TDFN EP T/R
Lowest to $1.2788
Intel
IC CTRL ETH PCI/CARDBUS 196-BGA
Need more? Email Us
Infineon Technologies
Lowest to $19.3266
Infineon Technologies
IC SWITCH CTRLR 10/100 128-FQFP
Need more? Email Us
Infineon Technologies
IC ETHERNET SW CTRLR 128QFP
Need more? Email Us
Infineon Technologies
IC SWITCH ETHER 5PORT 128-FQFP
Need more? Email Us
Infineon Technologies
IC ETHERNET CONVERTER 128QFP
Need more? Email Us
Texas Instruments
IC MACPHY 10/100 802.3 144LQFP / PHY 1-CH 10Mbps/100Mbps 3.3V 144-Pin LQFP Tray
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4253 $68.5518
13+ $9.3740 $121.8620
20+ $9.0818 $181.6360
27+ $8.7884 $237.2868
34+ $8.4962 $288.8708
46+ $7.6172 $350.3912
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,696 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess