EN
  • EN
  • DE

ATL431LIAQDBZRQ1

Part No ATL431LIAQDBZRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ 1% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 15 mA SOT-23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Reference Type Shunt
Output Type Adjustable
Voltage - Output (Min/Fixed) 2.5V
Voltage - Output (Max) 36 V
Current - Output 15 mA
Tolerance ±1%
Temperature Coefficient -
Noise - 0.1Hz to 10Hz -
Noise - 10Hz to 10kHz -
Voltage - Input -
Current - Supply -
Current - Cathode 80 µA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number ATL431
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352371-ATL431LIAQDBZRQ1
Ultra Librarian 3D Model Ultra Librarian ATL431LIAQDBZRQ1 CAD Model

Description

Product Overview: ATL431LIAQDBZRQ1 from Texas Instruments

The ATL431LIAQDBZRQ1 is a highly versatile adjustable precision shunt regulator designed and manufactured by Texas Instruments. This integrated circuit (IC) is part of TI's automotive-grade product offerings, ensuring reliability and performance suitable for vehicular applications. The device provides a reference voltage which can be adjusted to any value between Vref (approximately 2.5V) and 36V with two external resistors.

This shunt regulator features a low output noise, which makes it ideal for precision electronics where a stable reference voltage is critical. The ATL431LIAQDBZRQ1 is also characterized by its low dynamic output impedance, ensuring a stable voltage regulation even with varying load conditions. This makes it a perfect choice for power supply circuits, battery chargers, and voltage monitoring applications in automotive systems.

The ATL431LIAQDBZRQ1 comes in a small surface-mount package, the DBZ (SOT-23), which is optimal for space-constrained applications. The small form factor does not compromise its thermal performance, as it is designed to handle continuous cathode currents up to 100 mA. This capability allows the device to perform well in a wide range of ambient temperatures, a critical feature for automotive environments that can experience extreme temperature variations.

With a typical temperature coefficient specified as low as 50 ppm/°C, the ATL431LIAQDBZRQ1 ensures a consistent performance across its operating temperature range. This temperature stability, combined with a fast turn-on response, makes the device an excellent choice for use in control and protection circuits.

For safety-critical applications, Texas Instruments has designed the ATL431LIAQDBZRQ1 to meet stringent automotive industry standards. The device is qualified for automotive applications as per the AEC-Q100 standard, which means it has undergone rigorous testing for reliability and performance under harsh conditions.

In summary, the ATL431LIAQDBZRQ1 is a robust, adjustable precision shunt regulator that offers a combination of versatility, reliability, and precision. It is well-suited for automotive applications and other high-performance voltage regulation scenarios, where a stable and adjustable reference voltage is imperative.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073
Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4401 $50.6115
280+ $0.3611 $101.1080
430+ $0.3498 $150.4140
595+ $0.3386 $201.4670
765+ $0.3273 $250.3845
1,025+ $0.2934 $300.7350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess