EN
  • EN
  • DE

LTC6655LNBHMS8-4.096#PBF

Part No LTC6655LNBHMS8-4.096#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description 0.25PPM N, L DRIFT PREC REFS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000591-LTC6655LNBHMS8-4.096#PBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) Voltage Reference
Package Tube
Product Status Active
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 4.096V
Tolerance ±0.025%
Temperature Coefficient 2ppm/°C
Ultra Librarian 3D Model Ultra Librarian LTC6655LNBHMS8-4.096#PBF CAD Model

Description

Product Overview: LTC6655LNBHMS8-4.096#PBF

The LTC6655LNBHMS8-4.096#PBF is a high-precision, low-noise, low-drift voltage reference manufactured by Analog Devices Inc. This exceptional component is designed to provide a stable reference voltage of 4.096 volts, making it an ideal choice for high-resolution analog-to-digital and digital-to-analog converters, precision instrumentation, and other critical applications where voltage stability is paramount.

Key Features

  • Low Noise: The LTC6655 series is renowned for its low noise performance, ensuring minimal signal interference and providing a clean reference voltage for sensitive applications.
  • High Accuracy: With an initial accuracy of 0.025%, this voltage reference can maintain its precision over a wide range of conditions, contributing to the reliability and accuracy of the overall system.
  • Low Temperature Drift: The temperature drift is specified at 2ppm/°C max, making the device suitable for applications that operate across a broad temperature range.
  • Long-Term Stability: The LTC6655LNBHMS8-4.096#PBF exhibits excellent long-term stability, which is crucial for maintaining system accuracy over time.
  • Wide Operating Range: This device operates over a supply range of 4.25V to 18V, which provides flexibility in various power supply scenarios.
  • Robust Package: The part is offered in an MSOP-8 package, which is compact and suitable for space-constrained applications while providing adequate thermal performance.

Applications

The LTC6655LNBHMS8-4.096#PBF is versatile and can be employed in a multitude of applications including:

  • Precision data acquisition systems
  • High-resolution conversion systems (ADCs/DACs)
  • Medical and scientific instrumentation
  • Industrial process control systems
  • Automotive electronics

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC6655LNBHMS8-4.096#PBF is no exception. It is designed to meet the stringent requirements of industrial and automotive standards, ensuring reliability and performance in demanding environments. This voltage reference is also lead-free and RoHS compliant, aligning with environmental standards for electronic components.

With its exceptional stability, accuracy, and low noise characteristics, the LTC6655LNBHMS8-4.096#PBF from Analog Devices Inc. stands out as a superior choice for systems that require a precise voltage reference.

You May Also Be Interested in

Texas Instruments
MICROPOWER VOLTAGE REFERENCE DIO / Shunt Voltage Reference IC Fixed 2.5V V 20 mA Die
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $1.9441
Texas Instruments
IC VREF SERIES 0.4% SOT23-5 / Series Voltage Reference IC Fixed 3.3V V ±0.4% 20 mA SOT-23-5
Lowest to $3.9341
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.5136 $55.0272
5+ $22.5753 $112.8765
7+ $21.8698 $153.0886
10+ $21.1643 $211.6430
13+ $20.4588 $265.9644
17+ $18.3424 $311.8208
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 240 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess