EN
  • EN
  • DE

LT6657AHMS8-5#PBF

Part No LT6657AHMS8-5#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.1% 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203862-LT6657AHMS8-5#PBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) Voltage Reference
Package Tube
Product Status Active
Reference Type Series
Output Type Fixed
Current - Output 10 mA
Tolerance ±0.1%
Temperature Coefficient 1.5ppm/°C
Ultra Librarian 3D Model Ultra Librarian LT6657AHMS8-5#PBF CAD Model

Description

LT6657AHMS8-5#PBF Image

The LT6657AHMS8-5#PBF is a high-precision, low-noise voltage reference from Analog Devices Inc. Designed to maintain stability and accuracy over a wide range of operating conditions, this voltage reference is an ideal choice for high-performance analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision applications.

Key Features

  • Output Voltage: 5V
  • Initial Accuracy: ±0.05%
  • Temperature Drift: 2ppm/°C
  • Low Noise: 1.3µVp-p (0.1Hz to 10Hz)
  • Long-Term Stability: < 30ppm typical after 1000 hours
  • Supply Voltage Range: 5.5V to 36V
  • Output Current Capability: ±10mA
  • Package: MSOP-8

Applications

The LT6657AHMS8-5#PBF is versatile and can be used in a variety of applications, including:

  • Precision data acquisition systems
  • High-resolution ADCs and DACs
  • Automotive electronics
  • Industrial and laboratory instrumentation
  • Medical equipment

Product Description

This product features a solid combination of high accuracy and low drift performance, making it suitable for critical and demanding applications. The LT6657AHMS8-5#PBF's low temperature coefficient and excellent long-term stability ensure that the output voltage remains consistent over both time and temperature variations. With its low noise specifications, it provides a clean reference signal that is essential for high-resolution measurements.

Moreover, the robust supply voltage range and output current capability make this voltage reference flexible for design in various power environments. The MSOP-8 packaging allows for compact design footprints. Whether you are designing for automotive, industrial, medical, or any other precision-driven application, the LT6657AHMS8-5#PBF from Analog Devices Inc. offers the performance and reliability needed to achieve accurate results.

For detailed specifications, application circuits, and additional information, please refer to the official datasheet and product resources provided by Analog Devices Inc.

You May Also Be Interested in

Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
MICROPOWER VOLTAGE REFERENCE DIO / Shunt Voltage Reference IC Fixed 2.5V V 20 mA Die
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
NXP / Nexperia
IC VREF SHUNT ADJ 1.5% TO236AB / Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA SOT-23 (TO-236AB)
Lowest to $0.4897
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Analog Devices Inc.
0.25PPM N, L DRIFT PREC REFS
Lowest to $27.5136
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Microchip Technology
IC VREF SERIES 0.1% 8WDFN / Series Voltage Reference IC Fixed 2.048V V ±0.1% 20 mA 8-WDFN (2x2)
Lowest to $22.8494

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.1580 $64.6320
8+ $13.2578 $106.0624
12+ $12.8435 $154.1220
17+ $12.4292 $211.2964
21+ $12.0149 $252.3129
28+ $10.7720 $301.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,630 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess