EN
  • EN
  • DE

3Z4S-LT MDRL-CUV31

Part No 3Z4S-LT MDRL-CUV31
Manufacturer Omron
Catalog Machine Vision - Lighting
Description RING ULTRAVIOLET LIGHT 66MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Type Ring
Color Ultraviolet (UV)
Height 0.787" (20.00mm)
Outer Diameter 2.598" (66.00mm) Dia
Inner Diameter 1.220" (31.00mm) Dia
Ultra Librarian 3D Model Ultra Librarian 3Z4S-LT MDRL-CUV31 CAD Model

Description

NULL

You May Also Be Interested in

Omron
BAR LIGHT WHITE 60MM X 22MM 1.4W
Need more? Email Us
Omron
IR 950NM SQUARE RING 70MM OD
Need more? Email Us
Omron
BACKLIGHT RED LED 51X51MM
Need more? Email Us
Omron
52X20MM BLU LED BARLIGHT
Need more? Email Us
Omron
DIRECT RING RED 70MM 3.7W
Need more? Email Us
Omron
COAX LGT BLUE 104MM X 58MM 10.4W
Need more? Email Us
Omron
RED BAR LIGHT 119MM X 16MM
Need more? Email Us
Omron
HIGH OUTPUT LINE LIGHT 300X25
Need more? Email Us
Omron
DIRECT RING BLUE 90MM 8.1W
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess