EN
  • EN
  • DE

CCS-LDL2-119X16RD

Part No CCS-LDL2-119X16RD
Manufacturer Omron
Catalog Machine Vision - Lighting
Description RED BAR LIGHT 119MM X 16MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Box
Product Status Obsolete
Ultra Librarian 3D Model Ultra Librarian CCS-LDL2-119X16RD CAD Model

Description

NULL

You May Also Be Interested in

Omron
BACKLIGHT BLUE 185MM X 195MM
Need more? Email Us
Omron
BACKLIGHT WHITE 126MMX144MM 13W
Need more? Email Us
Omron
BLUE LED BACKLIGHT 120 X 120
Need more? Email Us
Omron
WHITE BAR LIGHT WIDEDIR PTRN
Need more? Email Us
Omron
CONVERGING BEAM LIGHT
Need more? Email Us
Omron
DIRECT RING BLUE 90MM 8.8W
Need more? Email Us
Omron
DOME LIGHT BLUE 114MM 17.9W
Need more? Email Us
Omron
RING SHADOWLESS WHITE 130MM 8.1W
Need more? Email Us
Omron
RING INFRARED 70MM 2.6W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess