EN
  • EN
  • DE

3Z4S-LE-MEBL-CB145

Part No 3Z4S-LE-MEBL-CB145
Manufacturer Omron
Catalog Machine Vision - Lighting
Description BACKLIGHT BLUE 185MM X 195MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Type Backlight
Color Blue
Length 7.283" (185.00mm)
Width 7.677" (195.00mm)
Height 0.315" (8.00mm)
Length - Emitting Surface 5.709" (145.00mm)
Width - Emitting Surface 5.709" (145.00mm)
Ultra Librarian 3D Model Ultra Librarian 3Z4S-LE-MEBL-CB145 CAD Model

Description

NULL

You May Also Be Interested in

Omron
LINE LIGHT WHITE 302X16MM
Need more? Email Us
Omron
SHADOWLESS SQUARE 48MM BLUE
Need more? Email Us
Omron
FLAT RING LT RED 216MM OD DIFF
Need more? Email Us
Omron
CONVERGING BEAM LIGHT
Need more? Email Us
Omron
BACKLIGHT WHITE 126MMX144MM 13W
Need more? Email Us
Banner Engineering Corporation
WORK LIGHT DIMMABLE 1100MM
Need more? Email Us
Omron
DIRECT RING BLUE 90MM 8.8W
Need more? Email Us
Banner Engineering Corporation
WORK LIGHT STRIP 850MM
Need more? Email Us
Omron
BLUE LED BACKLIGHT 120 X 120
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess