Products specifications Report Issue?

Package Bulk
Product Status Active
Type Ring
Color Red
Height 0.669" (17.00mm)
Outer Diameter 2.756" (70.00mm) Dia
Inner Diameter 1.299" (33.00mm) Dia
Outer Diameter - Emitting Surface 2.441" (62.00mm) Dia
Power Dissipation (Max) 3.7 W
Ultra Librarian 3D Model Ultra Librarian FLV-DR7000R CAD Model

Description

NULL

You May Also Be Interested in

Omron
RED LED BACKLIGHT 27 X 27MM
Need more? Email Us
ECAD model for CCS-TH-27X27RD
Omron
SPOTLIGHT RED 60MM 28MM 1.1W
Need more? Email Us
ECAD model for FLV-EP0803R
Omron
CONVERGENTLENSFORHLV2-22SERIES
Need more? Email Us
ECAD model for CCS-HL-24-21
Omron
BAR LIGHT RED 212MM X 22MM 5W
Need more? Email Us
ECAD model for FLV-BR21222R
Omron
RING LIGHT RED OD 90MM
Need more? Email Us
ECAD model for CCS-LDR2-90RD2
Omron
SPOT LIGHT HI BLUE DIAM 56MM
Need more? Email Us
ECAD model for CCSHSL58BLD300PCL
Omron
EDGE TYPE LIGHTS 50X50MM BLUE
Need more? Email Us
ECAD model for FLVFB5050B
Omron
BAR LIGHT WHITE 90.6MM X 20MM
Need more? Email Us
ECAD model for FL-BR9120W
Omron
BAR LGT WHITE 212MM X 22MM 8.7W
Need more? Email Us
ECAD model for FLV-BR21222W

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention