Products specifications Report Issue?

Win Source Part Number 1060186-G3VM-6F-S
Categories OEM Parts(F-I)
Manufacturer Omron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian G3VM-6F-S CAD Model

Description

The Omron G3VM-6F-S relay is an OEM part that is ideal for use in various applications.

  • Circuit: SPST-NO (1 Form A)
  • Load Current: 150mA
  • Package: 6-SMD
  • Termination Style: Gull-wing
  • Mounting: Surface mount technology
  • Supply and Demand Status: Shortage

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
ECAD model for IDT74FCT240ATS0
Renesas Electronics America
Lowest to $0.3764
ECAD model for HD74HC174P-E
Samsung
Need more? Email Us
ECAD model for GH96-02365A
Sumitomo Electric
High Power GaAs FETs, Ku-Band, 6dB, 13.75 14.5GHz, 5000mA
Lowest to $1,009.0080
ECAD model for FLM1314-18F
Hitachi, Ltd
Need more? Email Us
ECAD model for HM62256BLTM-4SL
Vishay
Diode Switching 800V 100A 3-Pin ADD-A-PAK
Need more? Email Us
ECAD model for IRKC91/08P
GigaDevice Semiconductor
Need more? Email Us
ECAD model for GD25Q40BTIGR1SC7
Eaton / Cutler Hammer
HMDL3800A09N05 - Eaton Cutler-Hammer Westinghouse M-FRAME HMDL3800 w/ aux sw & LEST
Need more? Email Us
ECAD model for HMDL3800A09N05
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
ECAD model for FDB3020L

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention